S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 28-SOIC
Win Source Part Number: 1077988-MC9S08SE8VWL
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: S08
Core Processor: S08
Speed: 20MHz
Package: Tube
Standard Package: 26
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: LINbus, SCI
Peripherals: LVD, POR, PWM
Number of I/O: 24
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
Alternative Parts (Cross-Reference): MC9S08SE4CWL; MC9S08SE4VWL; MC9S08SE4MWL;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 2156-MC9S08SE8VWL,93
Base Product Number: MC9S08
IC MCU 8BIT 8KB FLASH 28SOIC Product overview: MC9S08SE8VWL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08SE8VWL can be used for catalog matching and distributor lookup.
IC MCU 8BIT 8KB FLASH 28SOIC
8-bit Microcontrollers - MCU LO COST 8 BIT 5V MCU
S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 28-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC9S08SE8VWL-ND | 1077988-MC9S08SE8VWL | 685-MC9S08SE8VWL | MC9S08SE8VWL | MC9S08SE8VWL | MC9S08SE8VWL |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |
| Bits | Other; A/D 10x10b | |||||
| RAM | 0.5120 KB | 8 KB | 0.5120 KB | 512 KB | 0.5120 KB | |
| ROM | 8 KB |