NXP Semiconductors Embedded - Embedded - Microcontrollers - MC9S08RG32CFJER MC9S08RG32CFJER

Description
Manufacturer: NXP USA Inc. Win Source Part Number: 801701-MC9S08RG32CFJ ER Packaging: Reel Mounting Style: SMD Core Processor: S08 Speed: 8MHz Core Size: 8-Bit Connectivity: SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Oscillator Type: Internal Part Status: Obsolete (End Of Life) Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-LQFP Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Part Number Series: MC9S08RG32 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
Request a Quote
Description
Manufacturer: NXP USA Inc. Win Source Part Number: 801701-MC9S08RG32CFJ ER Packaging: Reel Mounting Style: SMD Core Processor: S08 Speed: 8MHz Core Size: 8-Bit Connectivity: SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Oscillator Type: Internal Part Status: Obsolete (End Of Life) Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-LQFP Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Part Number Series: MC9S08RG32 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC9S08RG32CFJER is an 8-bit microcontroller from Quarktwin Technology Ltd. It operates at a maximum frequency of 8 MHz and features 32 KB of flash memory (32K x 8). The device is packaged in a 32-LQFP (7x7) format, which is suitable for various applications requiring compact design and efficient performance. This microcontroller is part of the S08 family, known for its low power consumption and versatility in embedded systems. It is designed to support a range of applications, making it a viable option for engineers looking for reliable microcontroller solutions.

Datasheet Summary
Powered by GS/AI

The MC9S08RG32CFJER is an 8-bit microcontroller from Quarktwin Technology Ltd. It operates at a maximum frequency of 8 MHz and features 32 KB of flash memory (32K x 8). The device is packaged in a 32-LQFP (7x7) format, which is suitable for various applications requiring compact design and efficient performance. This microcontroller is part of the S08 family, known for its low power consumption and versatility in embedded systems. It is designed to support a range of applications, making it a viable option for engineers looking for reliable microcontroller solutions.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S08RG32CFJER - 801701-MC9S08RG32CFJER - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08RG32CFJER
801701-MC9S08RG32CFJER
Embedded - Embedded - Microcontrollers - MC9S08RG32CFJER 801701-MC9S08RG32CFJER
Manufacturer: NXP USA Inc. Win Source Part Number: 801701-MC9S08RG32CFJ ER Packaging: Reel Mounting Style: SMD Core Processor: S08 Speed: 8MHz Core Size: 8-Bit Connectivity: SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Oscillator Type: Internal Part Status: Obsolete (End Of Life) Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-LQFP Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Part Number Series: MC9S08RG32 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Manufacturer: NXP USA Inc.
Win Source Part Number: 801701-MC9S08RG32CFJER
Packaging: Reel
Mounting Style: SMD
Core Processor: S08
Speed: 8MHz
Core Size: 8-Bit
Connectivity: SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Oscillator Type: Internal
Part Status: Obsolete (End Of Life)
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-LQFP
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Part Number Series: MC9S08RG32
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Buy Now
Singapore, Singapore
8-bit 32KB 2.5V 3.3V Embedded Microcontroller MCU
685-MC9S08RG32CFJER
8-bit 32KB 2.5V 3.3V Embedded Microcontroller MCU 685-MC9S08RG32CFJER
MCU 8-bit S08 CISC 32KB Flash 2.5V/3.3V 32-Pin LQFP T/R Product overview: MC9S08RG32CFJER from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08RG32CFJER can be used for catalog matching and distributor lookup.

MCU 8-bit S08 CISC 32KB Flash 2.5V/3.3V 32-Pin LQFP T/R Product overview: MC9S08RG32CFJER from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08RG32CFJER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC9S08RG32CFJER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08RG32CFJER
Microcontrollers MC9S08RG32CFJER
S08 S08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 801701-MC9S08RG32CFJER 685-MC9S08RG32CFJER MC9S08RG32CFJER
Product Name Embedded - Embedded - Microcontrollers - MC9S08RG32CFJER 8-bit 32KB 2.5V 3.3V Embedded Microcontroller MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz
RAM 32 KB 2 KB 2 KB
ROM Type Flash; FLASH
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 879-BCM20735PKML1GT - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, I2S, SPI, UART
Package Type Other; Reel - TR
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
 - 6802/BQAJC - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type CDIP; Other; SBCDIP40
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details