8-BIT, FLASH, 8MHZ PQFP32 Product overview: MC9S08RG32CFJ from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08RG32CFJ can be used for catalog matching and distributor lookup.
Microcontroller, 8-Bit, HC08/S08 CPU, FLASH, 8MHz PQFP32
HCS08 S08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
8-BIT, FLASH, 8MHZ PQFP32
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MC9S08RG32CFJ | MC9S08RG32CFJ | MC9S08RG32CFJ | MC9S08RG32CFJ |
| Product Name | 8-bit 8MHZ Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| RAM | 2 KB | 2 KB | 2 KB | |
| Supply Voltage | 1.8 to 3.6 volts | 3.6 volts | ||
| Package Type | Other; Bulk | QFP; Other; QFP32 | QFP; Other; 32-LQFP | Other; 32-LQFP |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |