NXP Semiconductors Embedded - Embedded - Microcontrollers - MC9S08RD8CFJ MC9S08RD8CFJ

Description
Manufacturer: NXP Win Source Part Number: 044592-MC9S08RD8CFJ Packaging: Tray Core Processor: S08 Number of I/O: 25 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-LQFP (7x7) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): STM8S105K6T6CTR; MC908GR48ACFJR2; MC9S08RD8CFJ; MC9S08DV16VLC; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 044592-MC9S08RD8CFJ Packaging: Tray Core Processor: S08 Number of I/O: 25 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-LQFP (7x7) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): STM8S105K6T6CTR; MC908GR48ACFJR2; MC9S08RD8CFJ; MC9S08DV16VLC; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S08RD8CFJ - 044592-MC9S08RD8CFJ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08RD8CFJ
044592-MC9S08RD8CFJ
Embedded - Embedded - Microcontrollers - MC9S08RD8CFJ 044592-MC9S08RD8CFJ
Manufacturer: NXP Win Source Part Number: 044592-MC9S08RD8CFJ Packaging: Tray Core Processor: S08 Number of I/O: 25 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-LQFP (7x7) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): STM8S105K6T6CTR; MC908GR48ACFJR2; MC9S08RD8CFJ; MC9S08DV16VLC; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 044592-MC9S08RD8CFJ
Packaging: Tray
Core Processor: S08
Number of I/O: 25
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-LQFP (7x7)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): STM8S105K6T6CTR; MC908GR48ACFJR2; MC9S08RD8CFJ; MC9S08DV16VLC;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 044592-MC9S08RD8CFJ
Product Name Embedded - Embedded - Microcontrollers - MC9S08RD8CFJ
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 8 MHz
RAM 8 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC836BCP - 860527-ADUC836BCP - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - 296-AM2434BSEFHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details