NXP Semiconductors Microcontrollers MC9S08RD60DWE

Description
Microcontroller, 8-Bit, HC08/S08 CPU, FLASH, 8MHz PDSO28
Request a Quote Datasheet
Description
Microcontroller, 8-Bit, HC08/S08 CPU, FLASH, 8MHz PDSO28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC9S08RD60DWE - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, HC08/S08 CPU, FLASH, 8MHz PDSO28

Microcontroller, 8-Bit, HC08/S08 CPU, FLASH, 8MHz PDSO28

Supplier's Site Datasheet
Microcontrollers - MC9S08RD60DWE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08RD60DWE-ND
Microcontrollers MC9S08RD60DWE-ND
S08 S08 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH 28-SOIC

S08 S08 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH 28-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC9S08RD60DWE - 074765-MC9S08RD60DWE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08RD60DWE
074765-MC9S08RD60DWE
Embedded - Embedded - Microcontrollers - MC9S08RD60DWE 074765-MC9S08RD60DWE
Manufacturer: NXP Win Source Part Number: 074765-MC9S08RD60DWE Packaging: Tube/Rail Core Processor: S08 Number of I/O: 23 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SOIC Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 2K x 8

Manufacturer: NXP
Win Source Part Number: 074765-MC9S08RD60DWE
Packaging: Tube/Rail
Core Processor: S08
Number of I/O: 23
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-SOIC
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 60KB Embedded Microcontroller MCU
685-MC9S08RD60DWE
8-bit 8BIT 60KB Embedded Microcontroller MCU 685-MC9S08RD60DWE
IC MCU 8BIT 60KB FLASH 28SOIC Product overview: MC9S08RD60DWE from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08RD60DWE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 60KB FLASH 28SOIC Product overview: MC9S08RD60DWE from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08RD60DWE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MC9S08RD60DWE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08RD60DWE
Embedded - Microcontrollers MC9S08RD60DWE
IC MCU 8BIT 60KB FLASH 28SOIC

IC MCU 8BIT 60KB FLASH 28SOIC

Supplier's Site Datasheet
Microcontrollers - MC9S08RD60DWE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08RD60DWE
Microcontrollers MC9S08RD60DWE
S08 S08 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH 28-SOIC

S08 S08 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH 28-SOIC

Buy Now Datasheet
Microcontrollers - MC9S08RD60DWE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08RD60DWE
Microcontrollers MC9S08RD60DWE
S08 S08 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH 28-SOIC

S08 S08 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08RD60DWE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08RD60DWE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08RD60DWE
IC MCU 8BIT 60KB FLASH 28SOIC

IC MCU 8BIT 60KB FLASH 28SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9S08RD60DWE MC9S08RD60DWE-ND 074765-MC9S08RD60DWE 685-MC9S08RD60DWE MC9S08RD60DWE MC9S08RD60DWE MC9S08RD60DWE MC9S08RD60DWE
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MC9S08RD60DWE 8-bit 8BIT 60KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Obsolete Obsolete(EOL) Removed; Obsolete Active Active
ROM Type Flash Flash Flash; FLASH Flash; FLASH
Package Type SOP; Other; SOP28 SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)" SOIC; Other; 28-SOIC Other; Bulk SOIC; Other; 28-SOIC (0.295\", 7.50mm Width) SOIC; Other; 28-SOIC (0.295\", 7.50mm Width) Other; 28-SOIC (0.295\", 7.50mm Width)
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 4702BDM - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - A2C03240700 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 32 Bit
Life Cycle Stage Active
Package Type QFP; Other; PG-LQFP-144-801
View Details