S08 S08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 28-PDIP
S08 S08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 28-PDIP
IC MCU 8BIT 32KB FLASH 28DIP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC9S08RD32CPE-ND | MC9S08RD32CPE | MC9S08RD32CPE |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 8 MHz | 8 MHz | |
| RAM | 2 KB | 2 KB | |
| ROM | 32 KB | ||
| ROM Type | Flash |