NXP Semiconductors Microcontrollers MC9S08RD32CDWE

Description
S08 S08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 28-SOIC
Request a Quote Datasheet
Description
S08 S08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC9S08RD32CDWE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08RD32CDWE-ND
Microcontrollers MC9S08RD32CDWE-ND
S08 S08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 28-SOIC

S08 S08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1325699-MC9S08RD32CDWE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1325699-MC9S08RD32CDWE
Integrated Circuits (ICs) - Embedded - Microcontrollers 1325699-MC9S08RD32CDWE
Manufacturer: NXP USA Inc. Win Source Part Number: 1325699-MC9S08RD32CD WE Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: S08 Speed: 8MHz Standard Package: 26 Mounting: Surface Mount Core Size: 8-Bit Connectivity: SCI Peripherals: LVD, POR, PWM, WDT Number of I/O: 23 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Oscillator Type: Internal Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 28-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: MC9S08 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: NXP USA Inc.
Win Source Part Number: 1325699-MC9S08RD32CDWE
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: S08
Speed: 8MHz
Standard Package: 26
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SCI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 23
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Oscillator Type: Internal
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-SOIC (0.295", 7.50mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: MC9S08
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-MC9S08RD32CDWE
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-MC9S08RD32CDWE
IC MCU 8BIT 32KB FLASH 28SOIC Product overview: MC9S08RD32CDWE from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08RD32CDWE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 28SOIC Product overview: MC9S08RD32CDWE from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08RD32CDWE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MC9S08RD32CDWE - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, HC08/S08 CPU, FLASH, 8MHz PDSO28

Microcontroller, 8-Bit, HC08/S08 CPU, FLASH, 8MHz PDSO28

Supplier's Site Datasheet
Embedded - Microcontrollers - MC9S08RD32CDWE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08RD32CDWE
Embedded - Microcontrollers MC9S08RD32CDWE
IC MCU 8BIT 32KB FLASH 28SOIC

IC MCU 8BIT 32KB FLASH 28SOIC

Supplier's Site Datasheet
Microcontrollers - MC9S08RD32CDWE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08RD32CDWE
Microcontrollers MC9S08RD32CDWE
S08 S08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 28-SOIC

S08 S08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 28-SOIC

Buy Now Datasheet
Microcontrollers - MC9S08RD32CDWE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08RD32CDWE
Microcontrollers MC9S08RD32CDWE
S08 S08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 28-SOIC

S08 S08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08RD32CDWE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08RD32CDWE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08RD32CDWE
IC MCU 8BIT 32KB FLASH 28SOIC

IC MCU 8BIT 32KB FLASH 28SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9S08RD32CDWE-ND 1325699-MC9S08RD32CDWE 685-MC9S08RD32CDWE MC9S08RD32CDWE MC9S08RD32CDWE MC9S08RD32CDWE MC9S08RD32CDWE MC9S08RD32CDWE
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
RAM 2 KB 32 KB 2 KB 2 KB 2 KB 2 KB
ROM 32 KB
ROM Type Flash Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8CBE9HVA7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LCC44
View Details
3 suppliers
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details