Manufacturer: NXP
Win Source Part Number: 120951-MC9S08RC16FG
Packaging: Tray
Core Processor: S08
Number of I/O: 39
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-LQFP (10x10)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
| Win Source Electronics | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 120951-MC9S08RC16FG |
| Product Name | Embedded - Embedded - Microcontrollers - MC9S08RC16FG |
| Data Bus | 8 Bit |
| Life Cycle Stage | Obsolete(EOL) |
| Clock Speed | 8 MHz |
| RAM | 16 KB |
| ROM Type | Flash; FLASH |