NXP Semiconductors Microcontrollers MC9S08QG8CDTER

Description
Microcontroller, 8-Bit, FLASH, 20MHz, CMOS, PDSO16
Request a Quote Datasheet
Description
Microcontroller, 8-Bit, FLASH, 20MHz, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC9S08QG8CDTER - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 20MHz, CMOS, PDSO16

Microcontroller, 8-Bit, FLASH, 20MHz, CMOS, PDSO16

Supplier's Site Datasheet
 - MC9S08QG8CDTER - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 20MHz, CMOS, PDSO16

Microcontroller, 8-Bit, FLASH, 20MHz, CMOS, PDSO16

Supplier's Site Datasheet
Microcontrollers - MC9S08QG8CDTERTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08QG8CDTERTR-ND
Microcontrollers MC9S08QG8CDTERTR-ND
S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 16-TSSOP

S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 16-TSSOP

Buy Now Datasheet
Microcontrollers - MC9S08QG8CDTERDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08QG8CDTERDKR-ND
Microcontrollers MC9S08QG8CDTERDKR-ND
S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 16-TSSOP

S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 16-TSSOP

Buy Now Datasheet
Microcontrollers - MC9S08QG8CDTERCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08QG8CDTERCT-ND
Microcontrollers MC9S08QG8CDTERCT-ND
S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 16-TSSOP

S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-MC9S08QG8CDTER
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-MC9S08QG8CDTER
IC MCU 8BIT 8KB FLASH 16TSSOP Product overview: MC9S08QG8CDTER from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QG8CDTER can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 16TSSOP Product overview: MC9S08QG8CDTER from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QG8CDTER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC9S08QG8CDTER - 754767-MC9S08QG8CDTER - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08QG8CDTER
754767-MC9S08QG8CDTER
Embedded - Embedded - Microcontrollers - MC9S08QG8CDTER 754767-MC9S08QG8CDTER
Manufacturer: NXP Win Source Part Number: 754767-MC9S08QG8CDTE R Packaging: Reel Mounting Style: SMD Core Processor: S08 Speed: 20MHz Connectivity: I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Program Memory Size: 8KB Program Memory Type: FLASH Data Converters: A/D 8x10b Supply Voltage: 1.8V ~ 3.6V Family Name: MC9S08QG8 Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): UPD78F9212MA(A)-FAA- AX; UPD78F0556MA(R)-FAA- AX; UPD78F0557MA(S)-FAA- E2-AX; Introduction Date: May 24, 2006 ECCN: 3A991.a.2 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: MC9S08QG8 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 12 Date RAM Size: 512 x 8

Manufacturer: NXP
Win Source Part Number: 754767-MC9S08QG8CDTER
Packaging: Reel
Mounting Style: SMD
Core Processor: S08
Speed: 20MHz
Connectivity: I2C, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Program Memory Size: 8KB
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Supply Voltage: 1.8V ~ 3.6V
Family Name: MC9S08QG8
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): UPD78F9212MA(A)-FAA-AX; UPD78F0556MA(R)-FAA-AX; UPD78F0557MA(S)-FAA-E2-AX;
Introduction Date: May 24, 2006
ECCN: 3A991.a.2
Country of Origin: China, Philippines, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: MC9S08QG8
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 12
Date RAM Size: 512 x 8

Buy Now
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08QG8CDTER
8-bit Microcontrollers - MCU MC9S08QG8CDTER
8-bit Microcontrollers - MCU CONSUMER ROO 9S08QG

8-bit Microcontrollers - MCU CONSUMER ROO 9S08QG

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08QG8CDTER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08QG8CDTER
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08QG8CDTER
IC MCU 8BIT 8KB FLASH 16TSSOP

IC MCU 8BIT 8KB FLASH 16TSSOP

Supplier's Site
Embedded - Microcontrollers - MC9S08QG8CDTER - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08QG8CDTER
Embedded - Microcontrollers MC9S08QG8CDTER
IC MCU 8BIT 8KB FLASH 16TSSOP

IC MCU 8BIT 8KB FLASH 16TSSOP

Supplier's Site Datasheet
Microcontrollers - MC9S08QG8CDTER - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S08QG8CDTER
Microcontrollers MC9S08QG8CDTER
IC MCU 8BIT 8KB FLASH 16TSSOP

IC MCU 8BIT 8KB FLASH 16TSSOP

Supplier's Site Datasheet
Microcontrollers - MC9S08QG8CDTER - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S08QG8CDTER
Microcontrollers MC9S08QG8CDTER
IC MCU 8BIT 8KB FLASH 16TSSOP

IC MCU 8BIT 8KB FLASH 16TSSOP

Supplier's Site Datasheet
Microcontrollers - MC9S08QG8CDTER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08QG8CDTER
Microcontrollers MC9S08QG8CDTER
S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 16-TSSOP

S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 16-TSSOP

Buy Now Datasheet
IC MCU 8BIT 8KB FLASH 16TSSOP - 568-MC9S08QG8CDTER - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 8KB FLASH 16TSSOP
568-MC9S08QG8CDTER
IC MCU 8BIT 8KB FLASH 16TSSOP 568-MC9S08QG8CDTER
IC MCU 8BIT 8KB FLASH 16TSSOP

IC MCU 8BIT 8KB FLASH 16TSSOP

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9S08QG8CDTER MC9S08QG8CDTERTR-ND 685-MC9S08QG8CDTER 754767-MC9S08QG8CDTER MC9S08QG8CDTER MC9S08QG8CDTER MC9S08QG8CDTER MC9S08QG8CDTER MC9S08QG8CDTER 568-MC9S08QG8CDTER
Product Name Microcontrollers 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC9S08QG8CDTER 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers IC MCU 8BIT 8KB FLASH 16TSSOP
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active Active Active
ROM Type Flash Flash Flash; FLASH Flash; FLASH Flash; FLASH Flash
Package Type SOP; SSOP; TSSOP; Other; TSSOP16 TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" Other; Bulk SSOP SOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) Other; 16-TSSOP (0.173", 4.40mm Width) SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; Other; 16-TSSOP (0.173, 4.40mm Width)
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8EMDBFXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
IC RF TXRX+MCU 802.15.4 40-VFQFN - 815-CC2533F32RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
RAM 4 KB
Supply Voltage 3 volts
View Details
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details