NXP Semiconductors Microcontrollers MC9S08QG8CDTE

Description
S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 16-TSSOP
Request a Quote Datasheet
Description
S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC9S08QG8CDTE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08QG8CDTE-ND
Microcontrollers MC9S08QG8CDTE-ND
S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 16-TSSOP

S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-MC9S08QG8CDTE
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-MC9S08QG8CDTE
IC MCU 8BIT 8KB FLASH 16TSSOP Product overview: MC9S08QG8CDTE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QG8CDTE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 16TSSOP Product overview: MC9S08QG8CDTE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QG8CDTE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MC9S08QG8CDTE - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 20MHz, CMOS, PDSO16

Microcontroller, 8-Bit, FLASH, 20MHz, CMOS, PDSO16

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC9S08QG8CDTE - 089632-MC9S08QG8CDTE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08QG8CDTE
089632-MC9S08QG8CDTE
Embedded - Embedded - Microcontrollers - MC9S08QG8CDTE 089632-MC9S08QG8CDTE
Manufacturer: NXP Win Source Part Number: 089632-MC9S08QG8CDTE Packaging: Reel - TR Core Processor: S08 Number of I/O: 12 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Family Name: MC9S08QG8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TSSOP Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Alternative Parts (Cross-Reference): UPD78F0556MA(R)-FAA- AX; UPD78F0557MA(S)-FAA- E2-AX; UPD78F0557MA-FAA-E1- AX; Introduction Date: December 17, 2005 ECCN: 3A991.a.2 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 089632-MC9S08QG8CDTE
Packaging: Reel - TR
Core Processor: S08
Number of I/O: 12
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Family Name: MC9S08QG8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-TSSOP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Alternative Parts (Cross-Reference): UPD78F0556MA(R)-FAA-AX; UPD78F0557MA(S)-FAA-E2-AX; UPD78F0557MA-FAA-E1-AX;
Introduction Date: December 17, 2005
ECCN: 3A991.a.2
Country of Origin: China, Philippines, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MC9S08QG8CDTE - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S08QG8CDTE
Microcontrollers MC9S08QG8CDTE
IC MCU 8BIT 8KB FLASH 16TSSOP

IC MCU 8BIT 8KB FLASH 16TSSOP

Supplier's Site Datasheet
Embedded - Microcontrollers - MC9S08QG8CDTE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08QG8CDTE
Embedded - Microcontrollers MC9S08QG8CDTE
IC MCU 8BIT 8KB FLASH 16TSSOP

IC MCU 8BIT 8KB FLASH 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08QG8CDTE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08QG8CDTE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08QG8CDTE
IC MCU 8BIT 8KB FLASH 16TSSOP

IC MCU 8BIT 8KB FLASH 16TSSOP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08QG8CDTE
8-bit Microcontrollers - MCU MC9S08QG8CDTE
8-bit Microcontrollers - MCU 20mhz 8bit CPU

8-bit Microcontrollers - MCU 20mhz 8bit CPU

Buy Now Datasheet
Microcontrollers - MC9S08QG8CDTE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08QG8CDTE
Microcontrollers MC9S08QG8CDTE
S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 16-TSSOP

S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 16-TSSOP

Buy Now Datasheet
Microcontrollers - MC9S08QG8CDTE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08QG8CDTE
Microcontrollers MC9S08QG8CDTE
S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 16-TSSOP

S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 16-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9S08QG8CDTE-ND 685-MC9S08QG8CDTE MC9S08QG8CDTE 089632-MC9S08QG8CDTE MC9S08QG8CDTE MC9S08QG8CDTE MC9S08QG8CDTE MC9S08QG8CDTE MC9S08QG8CDTE
Product Name Microcontrollers 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC9S08QG8CDTE Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 8x10b
RAM 0.5120 KB 0.5120 KB 8 KB 0.5120 KB 512 KB 0.5120 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products