Product Range:S08 Microcontrollers; CPU Speed:20MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:16Pins; MCU Case Style:TSSOP; No. of I/O s:14I/O s; Embedded Interface Type:I2C, SCI, SPI; Supply Voltage Min:1.8V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 15AC3531 |
| Product Name | Product Range Nxp |
| Clock Speed | 20 MHz |
| RAM | 0.5120 KB |
| Supply Voltage | 1.8 to ? volts |
| Serial Interface | I²C; SPI; SCI |