NXP Semiconductors Microcontrollers MC9S08QG4CFKE

Description
S08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 24-QFN-EP (4x4)
Request a Quote Datasheet
Description
S08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 24-QFN-EP (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC9S08QG4CFKE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08QG4CFKE-ND
Microcontrollers MC9S08QG4CFKE-ND
S08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 24-QFN-EP (4x4)

S08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 24-QFN-EP (4x4)

Buy Now Datasheet
 - MC9S08QG4CFKE - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 20MHz, CMOS

Microcontroller, 8-Bit, FLASH, 20MHz, CMOS

Supplier's Site Datasheet
 - MC9S08QG4CFKE - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 20MHz, CMOS

Microcontroller, 8-Bit, FLASH, 20MHz, CMOS

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC9S08QG4CFKE - 1220505-MC9S08QG4CFKE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08QG4CFKE
1220505-MC9S08QG4CFKE
Embedded - Embedded - Microcontrollers - MC9S08QG4CFKE 1220505-MC9S08QG4CFKE
Manufacturer: NXP Win Source Part Number: 1220505-MC9S08QG4CFK E Packaging: Tray Mounting Style: SMD Core Processor: S08 Speed: 20MHz Connectivity: I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 24-QFN-EP (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: MC9S08QG4 Manufacturer Pack Quantity: 2,450 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 12 Date RAM Size: 256 x 8

Manufacturer: NXP
Win Source Part Number: 1220505-MC9S08QG4CFKE
Packaging: Tray
Mounting Style: SMD
Core Processor: S08
Speed: 20MHz
Connectivity: I2C, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 24-QFN-EP (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: MC9S08QG4
Manufacturer Pack Quantity: 2,450
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 12
Date RAM Size: 256 x 8

Buy Now
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-MC9S08QG4CFKE
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-MC9S08QG4CFKE
IC MCU 8BIT 4KB FLASH 24QFN Product overview: MC9S08QG4CFKE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QG4CFKE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 24QFN Product overview: MC9S08QG4CFKE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QG4CFKE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08QG4CFKE
8-bit Microcontrollers - MCU MC9S08QG4CFKE
8-bit Microcontrollers - MCU 8 BIT 16K FLASH 4K RAM

8-bit Microcontrollers - MCU 8 BIT 16K FLASH 4K RAM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08QG4CFKE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08QG4CFKE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08QG4CFKE
IC MCU 8BIT 4KB FLASH 24QFN

IC MCU 8BIT 4KB FLASH 24QFN

Supplier's Site
Microcontrollers - MC9S08QG4CFKE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08QG4CFKE
Microcontrollers MC9S08QG4CFKE
S08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 24-QFN-EP (4x4)

S08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 24-QFN-EP (4x4)

Buy Now Datasheet
Microcontrollers - MC9S08QG4CFKE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08QG4CFKE
Microcontrollers MC9S08QG4CFKE
S08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 24-QFN-EP (4x4)

S08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 24-QFN-EP (4x4)

Buy Now Datasheet
Microcontrollers - MC9S08QG4CFKE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08QG4CFKE
Microcontrollers MC9S08QG4CFKE
S08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 24-QFN-EP (4x4)

S08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 24-QFN-EP (4x4)

Buy Now Datasheet
Embedded - Microcontrollers - MC9S08QG4CFKE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08QG4CFKE
Embedded - Microcontrollers MC9S08QG4CFKE
IC MCU 8BIT 4KB FLASH 24QFN

IC MCU 8BIT 4KB FLASH 24QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9S08QG4CFKE-ND MC9S08QG4CFKE 1220505-MC9S08QG4CFKE 685-MC9S08QG4CFKE MC9S08QG4CFKE MC9S08QG4CFKE MC9S08QG4CFKE MC9S08QG4CFKE
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MC9S08QG4CFKE 8-bit 8BIT 4KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 8x10b
RAM 0.2560 KB 4 KB 0.2560 KB 256 KB 0.2560 KB
ROM 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details