NXP Semiconductors Embedded - Embedded - Microcontrollers - MC9S08QG4CDTER MC9S08QG4CDTER

Description
Manufacturer: NXP Win Source Part Number: 139620-MC9S08QG4CDTE R Packaging: Reel - TR Core Processor: S08 Number of I/O: 12 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Family Name: MC9S08QG4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TSSOP Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): UPD78F0740MA(S)-FAA- E2-AX; UPD78F0740MA-FAA-AXU PD78F0740MA-XXX-FAA- AX; UPD78F0751MA(R)-FAA- E2-AX; Introduction Date: May 24, 2006 ECCN: 3A991.a.2 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 139620-MC9S08QG4CDTE R Packaging: Reel - TR Core Processor: S08 Number of I/O: 12 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Family Name: MC9S08QG4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TSSOP Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): UPD78F0740MA(S)-FAA- E2-AX; UPD78F0740MA-FAA-AXU PD78F0740MA-XXX-FAA- AX; UPD78F0751MA(R)-FAA- E2-AX; Introduction Date: May 24, 2006 ECCN: 3A991.a.2 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S08QG4CDTER - 139620-MC9S08QG4CDTER - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08QG4CDTER
139620-MC9S08QG4CDTER
Embedded - Embedded - Microcontrollers - MC9S08QG4CDTER 139620-MC9S08QG4CDTER
Manufacturer: NXP Win Source Part Number: 139620-MC9S08QG4CDTE R Packaging: Reel - TR Core Processor: S08 Number of I/O: 12 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Family Name: MC9S08QG4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TSSOP Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): UPD78F0740MA(S)-FAA- E2-AX; UPD78F0740MA-FAA-AXU PD78F0740MA-XXX-FAA- AX; UPD78F0751MA(R)-FAA- E2-AX; Introduction Date: May 24, 2006 ECCN: 3A991.a.2 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 139620-MC9S08QG4CDTER
Packaging: Reel - TR
Core Processor: S08
Number of I/O: 12
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Family Name: MC9S08QG4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-TSSOP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): UPD78F0740MA(S)-FAA-E2-AX; UPD78F0740MA-FAA-AXUPD78F0740MA-XXX-FAA-AX; UPD78F0751MA(R)-FAA-E2-AX;
Introduction Date: May 24, 2006
ECCN: 3A991.a.2
Country of Origin: China, Philippines, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MC9S08QG4CDTERTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08QG4CDTERTR-ND
Microcontrollers MC9S08QG4CDTERTR-ND
S08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 16-TSSOP

S08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-MC9S08QG4CDTER
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-MC9S08QG4CDTER
IC MCU 8BIT 4KB FLASH 16TSSOP Product overview: MC9S08QG4CDTER from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QG4CDTER can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 16TSSOP Product overview: MC9S08QG4CDTER from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QG4CDTER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC9S08QG4CDTER - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S08QG4CDTER
Microcontrollers MC9S08QG4CDTER
MICROCONTROLLER, 8-BIT, HC08/S08

MICROCONTROLLER, 8-BIT, HC08/S08

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08QG4CDTER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08QG4CDTER
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08QG4CDTER
IC MCU 8BIT 4KB FLASH 16TSSOP

IC MCU 8BIT 4KB FLASH 16TSSOP

Supplier's Site
MCU 8-bit S08 S08 CISC 4KB Flash 2.5V/3.3V Automotive 16-Pin TSSOP T/R - 568-MC9S08QG4CDTER - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit S08 S08 CISC 4KB Flash 2.5V/3.3V Automotive 16-Pin TSSOP T/R
568-MC9S08QG4CDTER
MCU 8-bit S08 S08 CISC 4KB Flash 2.5V/3.3V Automotive 16-Pin TSSOP T/R 568-MC9S08QG4CDTER
MCU 8-bit S08 S08 CISC 4KB Flash 2.5V/3.3V Automotive 16-Pin TSSOP T/R

MCU 8-bit S08 S08 CISC 4KB Flash 2.5V/3.3V Automotive 16-Pin TSSOP T/R

Supplier's Site
Embedded - Microcontrollers - MC9S08QG4CDTER - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08QG4CDTER
Embedded - Microcontrollers MC9S08QG4CDTER
IC MCU 8BIT 4KB FLASH 16TSSOP

IC MCU 8BIT 4KB FLASH 16TSSOP

Supplier's Site Datasheet
Microcontrollers - MC9S08QG4CDTER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08QG4CDTER
Microcontrollers MC9S08QG4CDTER
S08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 16-TSSOP

S08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 16-TSSOP

Buy Now Datasheet
Microcontrollers - MC9S08QG4CDTER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08QG4CDTER
Microcontrollers MC9S08QG4CDTER
* Microcontroller IC

* Microcontroller IC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08QG4CDTER
8-bit Microcontrollers - MCU MC9S08QG4CDTER
8-bit Microcontrollers - MCU CONSUMER ROO 9S08QG

8-bit Microcontrollers - MCU CONSUMER ROO 9S08QG

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 139620-MC9S08QG4CDTER MC9S08QG4CDTERTR-ND 685-MC9S08QG4CDTER MC9S08QG4CDTER MC9S08QG4CDTER 568-MC9S08QG4CDTER MC9S08QG4CDTER MC9S08QG4CDTER MC9S08QG4CDTER MC9S08QG4CDTER
Product Name Embedded - Embedded - Microcontrollers - MC9S08QG4CDTER Microcontrollers 8-bit 8BIT 4KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers MCU 8-bit S08 S08 CISC 4KB Flash 2.5V/3.3V Automotive 16-Pin TSSOP T/R Embedded - Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active Active Active
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 4 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB 0.2560 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 28502068 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
 - 29C116LM/B - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type Other; LCC
View Details
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details