S08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 8-SOIC
Microcontroller, 8-Bit, FLASH, 20MHz, CMOS, PDSO8
IC MCU 8BIT 4KB FLASH 8SOIC
S08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 8-SOIC
S08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 8-SOIC
IC MCU 8BIT 4KB FLASH 8SOIC
8-bit Microcontrollers - MCU S08QG 8-bit MCU, S08 core, 4KB Flash, 20MHz, SOIC 8
MCU 8-bit HCS08 S08 CISC 4KB Flash 3V 8-Pin SOIC T/R
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC9S08QG4CDNER-ND | MC9S08QG4CDNER | MC9S08QG4CDNER | MC9S08QG4CDNER | MC9S08QG4CDNER | MC9S08QG4CDNER | 568-MC9S08QG4CDNER |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | MCU 8-bit HCS08 S08 CISC 4KB Flash 3V 8-Pin SOIC T/R | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| Bits | Other; A/D 4x10b | ||||||
| RAM | 0.2560 KB | 0.2560 KB | 256 KB | 0.2560 KB | |||
| ROM | 4 KB |