S08 S08 Microcontroller IC 8-Bit 50MHz 96KB (96K x 8) FLASH 44-LQFP (10x10)
IC MCU 8BIT 96KB FLASH 44LQFP
S08 S08 Microcontroller IC 8-Bit 50MHz 96KB (96K x 8) FLASH 44-LQFP (10x10)
S08 S08 Microcontroller IC 8-Bit 50MHz 96KB (96K x 8) FLASH 44-LQFP (10x10)
IC MCU 8BIT 96KB FLASH 44LQFP
8-bit Microcontrollers - MCU FLEXIS QE 8-BIT MCU 96K FLASH
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC9S08QE96CLD-ND | MC9S08QE96CLD | MC9S08QE96CLD | MC9S08QE96CLD | MC9S08QE96CLD |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | Other; A/D 10x12b | ||||
| RAM | 6 KB | 6 KB | 6 KB | ||
| ROM | 96 KB |