NXP Semiconductors 8-bit 8BIT 8KB Embedded Microcontroller MCU MC9S08QE8CWL

Description
IC MCU 8BIT 8KB FLASH 28SOIC Product overview: MC9S08QE8CWL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QE8CWL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 8KB FLASH 28SOIC Product overview: MC9S08QE8CWL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QE8CWL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-MC9S08QE8CWL
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-MC9S08QE8CWL
IC MCU 8BIT 8KB FLASH 28SOIC Product overview: MC9S08QE8CWL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QE8CWL can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 28SOIC Product overview: MC9S08QE8CWL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QE8CWL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC9S08QE8CWL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08QE8CWL-ND
Microcontrollers MC9S08QE8CWL-ND
S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 28-SOIC

S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08QE8CWL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08QE8CWL
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08QE8CWL
IC MCU 8BIT 8KB FLASH 28SOIC

IC MCU 8BIT 8KB FLASH 28SOIC

Supplier's Site
S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 28-SOIC W - 568-MC9S08QE8CWL - Utmel Electronic Limited
Hong Kong, China
S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 28-SOIC W
568-MC9S08QE8CWL
S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 28-SOIC W 568-MC9S08QE8CWL
S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 28-SOIC W

S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 28-SOIC W

Supplier's Site
Mcu, 8Bit, S08, 20Mhz, Soic-28; Product Range Nxp - 69M3834 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, S08, 20Mhz, Soic-28; Product Range Nxp
69M3834
Mcu, 8Bit, S08, 20Mhz, Soic-28; Product Range Nxp 69M3834
MCU, 8BIT, S08, 20MHZ, SOIC-28; Product Range:S08 Microcontrollers; CPU Speed:20MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:22I/O s; Supply Voltage Min:1.8V RoHS Compliant: Yes

MCU, 8BIT, S08, 20MHZ, SOIC-28; Product Range:S08 Microcontrollers; CPU Speed:20MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:22I/O s; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08QE8CWL
8-bit Microcontrollers - MCU MC9S08QE8CWL
8-bit Microcontrollers - MCU 8KB FLASH; 512 RAM

8-bit Microcontrollers - MCU 8KB FLASH; 512 RAM

Buy Now Datasheet
Microcontrollers - MC9S08QE8CWL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08QE8CWL
Microcontrollers MC9S08QE8CWL
S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 28-SOIC

S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 28-SOIC

Buy Now Datasheet
Microcontrollers - MC9S08QE8CWL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08QE8CWL
Microcontrollers MC9S08QE8CWL
S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 28-SOIC

S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 28-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MC9S08QE8CWL MC9S08QE8CWL-ND MC9S08QE8CWL 568-MC9S08QE8CWL 69M3834 MC9S08QE8CWL MC9S08QE8CWL
Product Name 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 28-SOIC W Mcu, 8Bit, S08, 20Mhz, Soic-28; Product Range Nxp 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 16 MHz 20 MHz 20 MHz
RAM 0.5120 KB 0.5120 KB 512 KB 0.5120 KB 0.5120 KB 0.5120 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 3 volts 1.8 to ? volts
Serial Interface I2C/SCI/SPI SPI; SCI
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CP3BT13K38 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
RAM 10 KB
Supply Voltage 2.25 to 2.75 volts
View Details
Microcontrollers - A2C53018427 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC843BCP62Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details