S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 20-SOIC
Manufacturer: NXP
Win Source Part Number: 1220502-MC9S08QE8CWJ
Packaging: Tube
Mounting Style: SMD
Core Processor: S08
Speed: 20MHz
Connectivity: I2C, LINbus, SCI, SPI
Peripherals: LVD, PWM, WDT
Program Memory Size: 8KB
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: MC9S08QE8
Manufacturer Pack Quantity: 38
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 16
Date RAM Size: 512 x 8
IC MCU 8BIT 8KB FLASH 20SOIC Product overview: MC9S08QE8CWJ from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QE8CWJ can be used for catalog matching and distributor lookup.
S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 20-SOIC
IC MCU 8BIT 8KB FLASH 20SOIC
8-bit Microcontrollers - MCU 8KB FLASH; 512 RAM
IC MCU 8BIT 8KB FLASH 20SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC9S08QE8CWJ-ND | 1220502-MC9S08QE8CWJ | 685-MC9S08QE8CWJ | MC9S08QE8CWJ | MC9S08QE8CWJ | MC9S08QE8CWJ | MC9S08QE8CWJ |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - MC9S08QE8CWJ | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 8x12b | ||||||
| RAM | 0.5120 KB | 8 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | ||
| ROM | 8 KB |