S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 16-PDIP
IC MCU 8BIT 8KB FLASH 16DIP Product overview: MC9S08QE8CPG from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QE8CPG can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 788140-MC9S08QE8CPG
Series: S08
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: S08
Speed: 20MHz
Package: 16-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Connectivity: I2C, LIN, SCI, SPI
Peripherals: LVD, PWM, WDT
Number of I/O: 12
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MC9S08QE8
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DIP
Alternative Parts (Cross-Reference): N79E342RAKG; N79E342AKG; ST62P52CB3; ST62T00BD1/CCC ;
Introduction Date: January 22, 2008
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 8KB FLASH 16DIP
S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 16-PDIP
8-bit Microcontrollers - MCU 8KB FLASH; 512 RAM
IC MCU 8BIT 8KB FLASH 16DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC9S08QE8CPG-ND | 685-MC9S08QE8CPG | 788140-MC9S08QE8CPG | MC9S08QE8CPG | MC9S08QE8CPG | MC9S08QE8CPG | MC9S08QE8CPG |
| Product Name | Microcontrollers | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MC9S08QE8CPG | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 8x12b | ||||||
| RAM | 0.5120 KB | 0.5120 KB | 8 KB | 512 KB | 0.5120 KB | ||
| ROM | 8 KB |