NXP Semiconductors Embedded - Embedded - Microcontrollers - MC9S08QE8CLC MC9S08QE8CLC

Description
Manufacturer: NXP Win Source Part Number: 074761-MC9S08QE8CLC Packaging: Tray Core Processor: S08 Number of I/O: 26 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Family Name: MC9S08QE8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-LQFP (7x7) Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Alternative Parts (Cross-Reference): C8051F412-GQR; C8051F412-GQ; C8051F366-GQ; C8051F366-GQR; Introduction Date: January 22, 2008 ECCN: 3A991.a.2 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 074761-MC9S08QE8CLC Packaging: Tray Core Processor: S08 Number of I/O: 26 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Family Name: MC9S08QE8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-LQFP (7x7) Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Alternative Parts (Cross-Reference): C8051F412-GQR; C8051F412-GQ; C8051F366-GQ; C8051F366-GQR; Introduction Date: January 22, 2008 ECCN: 3A991.a.2 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC9S08QE8CLC is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a central processor unit (CPU) that operates at speeds up to 20 MHz with a voltage range of 1.8 V to 3.6 V. It is designed to function effectively across a temperature range of -40 °C to 85 °C. The microcontroller includes 8 KB of flash memory and 512 bytes of RAM, along with security features to protect against unauthorized access. This device supports a variety of peripherals, including a 10-channel, 12-bit analog-to-digital converter (ADC) with a conversion time of 2.5 µs, two analog comparators, and multiple communication interfaces such as SPI, IIC, and SCI. It also offers power-saving modes, including low-power stop modes and a typical wake-up time of 6 µs from stop3 mode, making it suitable for energy-efficient applications. The MC9S08QE8CLC is available in multiple package options, including 32-pin LQFP and 28-pin SOIC, providing flexibility for different design requirements. Its robust system protection features include watchdog timers, low-voltage detection, and illegal opcode detection, ensuring reliable operation in various applications.

Datasheet Summary
Powered by GS/AI

The MC9S08QE8CLC is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a central processor unit (CPU) that operates at speeds up to 20 MHz with a voltage range of 1.8 V to 3.6 V. It is designed to function effectively across a temperature range of -40 °C to 85 °C. The microcontroller includes 8 KB of flash memory and 512 bytes of RAM, along with security features to protect against unauthorized access. This device supports a variety of peripherals, including a 10-channel, 12-bit analog-to-digital converter (ADC) with a conversion time of 2.5 µs, two analog comparators, and multiple communication interfaces such as SPI, IIC, and SCI. It also offers power-saving modes, including low-power stop modes and a typical wake-up time of 6 µs from stop3 mode, making it suitable for energy-efficient applications. The MC9S08QE8CLC is available in multiple package options, including 32-pin LQFP and 28-pin SOIC, providing flexibility for different design requirements. Its robust system protection features include watchdog timers, low-voltage detection, and illegal opcode detection, ensuring reliable operation in various applications.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S08QE8CLC - 074761-MC9S08QE8CLC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08QE8CLC
074761-MC9S08QE8CLC
Embedded - Embedded - Microcontrollers - MC9S08QE8CLC 074761-MC9S08QE8CLC
Manufacturer: NXP Win Source Part Number: 074761-MC9S08QE8CLC Packaging: Tray Core Processor: S08 Number of I/O: 26 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Family Name: MC9S08QE8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-LQFP (7x7) Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Alternative Parts (Cross-Reference): C8051F412-GQR; C8051F412-GQ; C8051F366-GQ; C8051F366-GQR; Introduction Date: January 22, 2008 ECCN: 3A991.a.2 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 074761-MC9S08QE8CLC
Packaging: Tray
Core Processor: S08
Number of I/O: 26
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b
Family Name: MC9S08QE8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-LQFP (7x7)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Alternative Parts (Cross-Reference): C8051F412-GQR; C8051F412-GQ; C8051F366-GQ; C8051F366-GQR;
Introduction Date: January 22, 2008
ECCN: 3A991.a.2
Country of Origin: China, Philippines, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Microcontrollers - MC9S08QE8CLC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08QE8CLC-ND
Microcontrollers MC9S08QE8CLC-ND
S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-MC9S08QE8CLC
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-MC9S08QE8CLC
IC MCU 8BIT 8KB FLASH 32LQFP Product overview: MC9S08QE8CLC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QE8CLC can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 32LQFP Product overview: MC9S08QE8CLC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QE8CLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MC9S08QE8CLC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08QE8CLC
Embedded - Microcontrollers MC9S08QE8CLC
IC MCU 8BIT 8KB FLASH 32LQFP

IC MCU 8BIT 8KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, S08, 20Mhz, Lqfp-32; Product Range Nxp - 69M3830 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, S08, 20Mhz, Lqfp-32; Product Range Nxp
69M3830
Microcontroller Mcu, 8 Bit, S08, 20Mhz, Lqfp-32; Product Range Nxp 69M3830
MICROCONTROLLER MCU, 8 BIT, S08, 20MHZ, LQFP-32; Product Range:S08 Microcontrollers; CPU Speed:20MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:32Pins; MCU Case Style:LQFP; No. of I/O s:26I/O s; MPU Core Size:8bitRoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, S08, 20MHZ, LQFP-32; Product Range:S08 Microcontrollers; CPU Speed:20MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:32Pins; MCU Case Style:LQFP; No. of I/O s:26I/O s; MPU Core Size:8bitRoHS Compliant: Yes

Supplier's Site Datasheet
S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 32-LQFP (7x7) - 568-MC9S08QE8CLC - Utmel Electronic Limited
Hong Kong, China
S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)
568-MC9S08QE8CLC
S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 32-LQFP (7x7) 568-MC9S08QE8CLC
S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

Supplier's Site
Microcontrollers - MC9S08QE8CLC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08QE8CLC
Microcontrollers MC9S08QE8CLC
S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - MC9S08QE8CLC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08QE8CLC
Microcontrollers MC9S08QE8CLC
S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - MC9S08QE8CLC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08QE8CLC
Microcontrollers MC9S08QE8CLC
S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - MC9S08QE8CLC - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S08QE8CLC
Microcontrollers MC9S08QE8CLC
IC MCU 8BIT 8KB FLASH 32LQFP

IC MCU 8BIT 8KB FLASH 32LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08QE8CLC
8-bit Microcontrollers - MCU MC9S08QE8CLC
8-bit Microcontrollers - MCU 8 BIT 8K FLASH

8-bit Microcontrollers - MCU 8 BIT 8K FLASH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Utmel Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 074761-MC9S08QE8CLC MC9S08QE8CLC-ND 685-MC9S08QE8CLC MC9S08QE8CLC 69M3830 568-MC9S08QE8CLC MC9S08QE8CLC MC9S08QE8CLC MC9S08QE8CLC
Product Name Embedded - Embedded - Microcontrollers - MC9S08QE8CLC Microcontrollers 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, S08, 20Mhz, Lqfp-32; Product Range Nxp S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 32-LQFP (7x7) Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active Active
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 16 MHz 20 MHz 20 MHz
RAM 8 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ACE1202EM8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details