NXP Semiconductors 8-bit 8BIT 8KB Embedded Microcontroller MCU MC9S08QE8CFM

Description
IC MCU 8BIT 8KB FLASH 32QFN Product overview: MC9S08QE8CFM from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QE8CFM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 8KB FLASH 32QFN Product overview: MC9S08QE8CFM from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QE8CFM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-MC9S08QE8CFM
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-MC9S08QE8CFM
IC MCU 8BIT 8KB FLASH 32QFN Product overview: MC9S08QE8CFM from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QE8CFM can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 32QFN Product overview: MC9S08QE8CFM from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QE8CFM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 568-14415-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-14415-ND
Microcontrollers 568-14415-ND
S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 32-QFN (4x4)

S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 32-QFN (4x4)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC9S08QE8CFM - 788139-MC9S08QE8CFM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08QE8CFM
788139-MC9S08QE8CFM
Embedded - Embedded - Microcontrollers - MC9S08QE8CFM 788139-MC9S08QE8CFM
Manufacturer: NXP Win Source Part Number: 788139-MC9S08QE8CFM Series: S08 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: S08 Speed: 20MHz Package: 32-VFQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, LIN, SCI, SPI Peripherals: LVD, PWM, WDT Number of I/O: 26 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MC9S08QE8 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (4x4) Alternative Parts (Cross-Reference): EFM8BB31F32G-C-QFN32 ; EFM8LB11F16ES0-C-QFN 32R; EFM8BB31F32I-C-QFN32 R; EFM8BB31F32I-C-QFN32 ; Introduction Date: October 28, 2009 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 788139-MC9S08QE8CFM
Series: S08
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: S08
Speed: 20MHz
Package: 32-VFQFN Exposed Pad
Core Size: 8-Bit
Connectivity: I2C, LIN, SCI, SPI
Peripherals: LVD, PWM, WDT
Number of I/O: 26
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MC9S08QE8
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-QFN (4x4)
Alternative Parts (Cross-Reference): EFM8BB31F32G-C-QFN32; EFM8LB11F16ES0-C-QFN32R; EFM8BB31F32I-C-QFN32R; EFM8BB31F32I-C-QFN32;
Introduction Date: October 28, 2009
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08QE8CFM
8-bit Microcontrollers - MCU MC9S08QE8CFM
8-bit Microcontrollers - MCU 8BIT 8K FLASH

8-bit Microcontrollers - MCU 8BIT 8K FLASH

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
MC9S08QE8CFM
Embedded - Microcontrollers MC9S08QE8CFM
IC MCU 8BIT 8KB FLASH 32QFN

IC MCU 8BIT 8KB FLASH 32QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08QE8CFM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08QE8CFM
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08QE8CFM
IC MCU 8BIT 8KB FLASH 32QFN

IC MCU 8BIT 8KB FLASH 32QFN

Supplier's Site
Microcontrollers - MC9S08QE8CFM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08QE8CFM
Microcontrollers MC9S08QE8CFM
S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 32-QFN (4x4)

S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 32-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MC9S08QE8CFM 568-14415-ND 788139-MC9S08QE8CFM MC9S08QE8CFM MC9S08QE8CFM MC9S08QE8CFM MC9S08QE8CFM
Product Name 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MC9S08QE8CFM 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.5120 KB 0.5120 KB 8 KB 512 KB 0.5120 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Serial Interface I2C/SCI/SPI SPI; SCI
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Embedded - Microcontrollers - ADUC836BCPZ - 911042-ADUC836BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 296-AM2434BSDFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Embedded Microcontroller MCU - 685-CG7127AM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
View Details
3 suppliers