NXP Semiconductors Microcontrollers MC9S08QE4CTG

Description
S08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 16-TSSOP
Request a Quote Datasheet
Description
S08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC9S08QE4CTG-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08QE4CTG-ND
Microcontrollers MC9S08QE4CTG-ND
S08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 16-TSSOP

S08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-MC9S08QE4CTG
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-MC9S08QE4CTG
IC MCU 8BIT 4KB FLASH 16TSSOP Product overview: MC9S08QE4CTG from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QE4CTG can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 16TSSOP Product overview: MC9S08QE4CTG from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QE4CTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC9S08QE4CTG - 808491-MC9S08QE4CTG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08QE4CTG
808491-MC9S08QE4CTG
Embedded - Embedded - Microcontrollers - MC9S08QE4CTG 808491-MC9S08QE4CTG
Manufacturer: NXP USA Inc. Win Source Part Number: 808491-MC9S08QE4CTG Packaging: Tube Mounting Style: SMD Core Processor: S08 Speed: 20MHz Core Size: 8-Bit Connectivity: I2C, LINbus, SCI, SPI Peripherals: LVD, PWM, WDT Number of I/O: 12 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Part Number Series: MC9S08QE4 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Manufacturer: NXP USA Inc.
Win Source Part Number: 808491-MC9S08QE4CTG
Packaging: Tube
Mounting Style: SMD
Core Processor: S08
Speed: 20MHz
Core Size: 8-Bit
Connectivity: I2C, LINbus, SCI, SPI
Peripherals: LVD, PWM, WDT
Number of I/O: 12
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 96
MSL Level: 3 (168 Hours)
Part Number Series: MC9S08QE4
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Buy Now
Embedded - Microcontrollers - MC9S08QE4CTG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08QE4CTG
Embedded - Microcontrollers MC9S08QE4CTG
IC MCU 8BIT 4KB FLASH 16TSSOP

IC MCU 8BIT 4KB FLASH 16TSSOP

Supplier's Site Datasheet
8-bit Microcontrollers - MCU 4KB FLASH; 512 RAM - 568-MC9S08QE4CTG - Utmel Electronic Limited
Hong Kong, China
8-bit Microcontrollers - MCU 4KB FLASH; 512 RAM
568-MC9S08QE4CTG
8-bit Microcontrollers - MCU 4KB FLASH; 512 RAM 568-MC9S08QE4CTG
8-bit Microcontrollers - MCU 4KB FLASH; 512 RAM

8-bit Microcontrollers - MCU 4KB FLASH; 512 RAM

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08QE4CTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08QE4CTG
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08QE4CTG
IC MCU 8BIT 4KB FLASH 16TSSOP

IC MCU 8BIT 4KB FLASH 16TSSOP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08QE4CTG
8-bit Microcontrollers - MCU MC9S08QE4CTG
8-bit Microcontrollers - MCU 4KB FLASH; 512 RAM

8-bit Microcontrollers - MCU 4KB FLASH; 512 RAM

Buy Now Datasheet
Microcontrollers - MC9S08QE4CTG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08QE4CTG
Microcontrollers MC9S08QE4CTG
S08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 16-TSSOP

S08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 16-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9S08QE4CTG-ND 685-MC9S08QE4CTG 808491-MC9S08QE4CTG MC9S08QE4CTG 568-MC9S08QE4CTG MC9S08QE4CTG MC9S08QE4CTG MC9S08QE4CTG
Product Name Microcontrollers 8-bit 8BIT 4KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC9S08QE4CTG Embedded - Microcontrollers 8-bit Microcontrollers - MCU 4KB FLASH; 512 RAM Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 16 MHz 20 MHz 20 MHz
Bits Other; A/D 8x12b
RAM 0.2560 KB 0.2560 KB 4 KB 0.2560 KB 256 KB 0.2560 KB
ROM 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1101BEN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Microcontrollers - C161PILM3VCABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details