NXP Semiconductors 8-bit 8BIT 4KB Embedded Microcontroller MCU MC9S08QE4CPG

Description
Microcontroller, 8-Bit, FLASH, 20MHz, CMOS, PDIP16
Request a Quote Datasheet
Description
Microcontroller, 8-Bit, FLASH, 20MHz, CMOS, PDIP16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC9S08QE4CPG - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 20MHz, CMOS, PDIP16

Microcontroller, 8-Bit, FLASH, 20MHz, CMOS, PDIP16

Supplier's Site Datasheet
 - MC9S08QE4CPG - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 20MHz, CMOS, PDIP16

Microcontroller, 8-Bit, FLASH, 20MHz, CMOS, PDIP16

Supplier's Site Datasheet
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-MC9S08QE4CPG
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-MC9S08QE4CPG
IC MCU 8BIT 4KB FLASH 16DIP Product overview: MC9S08QE4CPG from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QE4CPG can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 16DIP Product overview: MC9S08QE4CPG from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QE4CPG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1227326-MC9S08QE4CPG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1227326-MC9S08QE4CPG
Integrated Circuits (ICs) - Embedded - Microcontrollers 1227326-MC9S08QE4CPG
Win Source Part Number: 1227326-MC9S08QE4CPG Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: S08 Core Processor: S08 Speed: 20MHz Package: Tube Standard Package: 25 Core Size: 8-Bit Connectivity: I2C, LINbus, SCI, SPI Peripherals: LVD, PWM, WDT Number of I/O: 12 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935325179174 Base Product Number: MC9S08 Product Status: Obsolete

Win Source Part Number: 1227326-MC9S08QE4CPG
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: S08
Core Processor: S08
Speed: 20MHz
Package: Tube
Standard Package: 25
Core Size: 8-Bit
Connectivity: I2C, LINbus, SCI, SPI
Peripherals: LVD, PWM, WDT
Number of I/O: 12
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935325179174
Base Product Number: MC9S08
Product Status: Obsolete

Buy Now Datasheet
Microcontrollers - MC9S08QE4CPG-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08QE4CPG-ND
Microcontrollers MC9S08QE4CPG-ND
S08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 16-PDIP

S08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 16-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08QE4CPG
8-bit Microcontrollers - MCU MC9S08QE4CPG
8-bit Microcontrollers - MCU 4KB FLASH; 512 RAM

8-bit Microcontrollers - MCU 4KB FLASH; 512 RAM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08QE4CPG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08QE4CPG
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08QE4CPG
IC MCU 8BIT 4KB FLASH 16DIP

IC MCU 8BIT 4KB FLASH 16DIP

Supplier's Site
Microcontrollers - MC9S08QE4CPG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08QE4CPG
Microcontrollers MC9S08QE4CPG
S08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 16-PDIP

S08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 16-PDIP

Buy Now Datasheet
Microcontrollers - MC9S08QE4CPG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08QE4CPG
Microcontrollers MC9S08QE4CPG
S08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 16-PDIP

S08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 16-PDIP

Buy Now Datasheet
Embedded - Microcontrollers - MC9S08QE4CPG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08QE4CPG
Embedded - Microcontrollers MC9S08QE4CPG
IC MCU 8BIT 4KB FLASH 16DIP

IC MCU 8BIT 4KB FLASH 16DIP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9S08QE4CPG 685-MC9S08QE4CPG 1227326-MC9S08QE4CPG MC9S08QE4CPG-ND MC9S08QE4CPG MC9S08QE4CPG MC9S08QE4CPG MC9S08QE4CPG MC9S08QE4CPG
Product Name 8-bit 8BIT 4KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete Active Active Removed; Obsolete
ROM Type Flash Flash; FLASH Flash
Package Type CDIP; Other; DIP16 Other; Tube CDIP CDIP; Other; "16-DIP (0.300"", 7.62mm)" CDIP; Other; 16-DIP (0.300\", 7.62mm) CDIP; Other; 16-DIP (0.300\", 7.62mm)
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CSL40MCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
4 suppliers
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details