S08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 32-LQFP (7x7)
IC MCU 8BIT 4KB FLASH 32LQFP
8-bit Microcontrollers - MCU 4KB Flash, 512 Ram
S08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 32-LQFP (7x7)
IC MCU 8BIT 4KB FLASH 32LQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC9S08QE4CLCR-ND | MC9S08QE4CLCR | MC9S08QE4CLCR | MC9S08QE4CLCR | MC9S08QE4CLCR |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 10x12b | ||||
| RAM | 0.2560 KB | 256 KB | 0.2560 KB | ||
| ROM | 4 KB |