NXP Semiconductors Embedded - Embedded - Microcontrollers - MC9S08QE32CWL MC9S08QE32CWL

Description
Manufacturer: NXP Win Source Part Number: 788137-MC9S08QE32CWL Series: S08 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: S08 Speed: 50MHz Package: 28-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: I2C, LIN, SCI, SPI Peripherals: LVD, PWM, WDT Number of I/O: 22 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MC9S08QE32 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): COPCL684-CFP/WM/NOPB ; COP8SGR728M8XXX; COPCL684-CFP/WM; COPBC884-CNE/MC; Introduction Date: September 12, 2008 ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 788137-MC9S08QE32CWL Series: S08 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: S08 Speed: 50MHz Package: 28-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: I2C, LIN, SCI, SPI Peripherals: LVD, PWM, WDT Number of I/O: 22 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MC9S08QE32 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): COPCL684-CFP/WM/NOPB ; COP8SGR728M8XXX; COPCL684-CFP/WM; COPBC884-CNE/MC; Introduction Date: September 12, 2008 ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S08QE32CWL - 788137-MC9S08QE32CWL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08QE32CWL
788137-MC9S08QE32CWL
Embedded - Embedded - Microcontrollers - MC9S08QE32CWL 788137-MC9S08QE32CWL
Manufacturer: NXP Win Source Part Number: 788137-MC9S08QE32CWL Series: S08 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: S08 Speed: 50MHz Package: 28-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: I2C, LIN, SCI, SPI Peripherals: LVD, PWM, WDT Number of I/O: 22 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MC9S08QE32 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): COPCL684-CFP/WM/NOPB ; COP8SGR728M8XXX; COPCL684-CFP/WM; COPBC884-CNE/MC; Introduction Date: September 12, 2008 ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 788137-MC9S08QE32CWL
Series: S08
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: S08
Speed: 50MHz
Package: 28-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Connectivity: I2C, LIN, SCI, SPI
Peripherals: LVD, PWM, WDT
Number of I/O: 22
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MC9S08QE32
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): COPCL684-CFP/WM/NOPB; COP8SGR728M8XXX; COPCL684-CFP/WM; COPBC884-CNE/MC;
Introduction Date: September 12, 2008
ECCN: 3A991.a.2
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-MC9S08QE32CWL
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-MC9S08QE32CWL
IC MCU 8BIT 32KB FLASH 28SOIC Product overview: MC9S08QE32CWL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QE32CWL can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 28SOIC Product overview: MC9S08QE32CWL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QE32CWL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC9S08QE32CWL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08QE32CWL-ND
Microcontrollers MC9S08QE32CWL-ND
S08 S08 Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 28-SOIC

S08 S08 Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08QE32CWL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08QE32CWL
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08QE32CWL
IC MCU 8BIT 32KB FLASH 28SOIC

IC MCU 8BIT 32KB FLASH 28SOIC

Supplier's Site
Embedded - Microcontrollers - MC9S08QE32CWL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08QE32CWL
Embedded - Microcontrollers MC9S08QE32CWL
IC MCU 8BIT 32KB FLASH 28SOIC

IC MCU 8BIT 32KB FLASH 28SOIC

Supplier's Site Datasheet
Microcontrollers - MC9S08QE32CWL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08QE32CWL
Microcontrollers MC9S08QE32CWL
S08 S08 Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 28-SOIC

S08 S08 Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 28-SOIC

Buy Now Datasheet
Microcontrollers - MC9S08QE32CWL - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S08QE32CWL
Microcontrollers MC9S08QE32CWL
IC MCU 8BIT 32KB FLASH 28SOIC

IC MCU 8BIT 32KB FLASH 28SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08QE32CWL
8-bit Microcontrollers - MCU MC9S08QE32CWL
8-bit Microcontrollers - MCU 9S08QE32-C&I-28SOICW

8-bit Microcontrollers - MCU 9S08QE32-C&I-28SOICW

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 788137-MC9S08QE32CWL 685-MC9S08QE32CWL MC9S08QE32CWL-ND MC9S08QE32CWL MC9S08QE32CWL MC9S08QE32CWL MC9S08QE32CWL MC9S08QE32CWL
Product Name Embedded - Embedded - Microcontrollers - MC9S08QE32CWL 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 50 MHz 50.33 MHz 50 MHz 50 MHz 50 MHz 50 MHz
RAM 32 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
 - C161SL25MAAFXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
6 suppliers