NXP Semiconductors 8-bit 8BIT 32KB Embedded Microcontroller MCU MC9S08QE32CLCR

Description
IC MCU 8BIT 32KB FLASH 32LQFP Product overview: MC9S08QE32CLCR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QE32CLCR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 32KB FLASH 32LQFP Product overview: MC9S08QE32CLCR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QE32CLCR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-MC9S08QE32CLCR
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-MC9S08QE32CLCR
IC MCU 8BIT 32KB FLASH 32LQFP Product overview: MC9S08QE32CLCR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QE32CLCR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 32LQFP Product overview: MC9S08QE32CLCR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QE32CLCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 568-MC9S08QE32CLCRTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-MC9S08QE32CLCRTR-ND
Microcontrollers 568-MC9S08QE32CLCRTR-ND
S08 S08 Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 568-MC9S08QE32CLCRCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-MC9S08QE32CLCRCT-ND
Microcontrollers 568-MC9S08QE32CLCRCT-ND
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Buy Now Datasheet
Microcontrollers - 568-MC9S08QE32CLCRDKR-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC9S08QE32CLCR - 788136-MC9S08QE32CLCR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08QE32CLCR
788136-MC9S08QE32CLCR
Embedded - Embedded - Microcontrollers - MC9S08QE32CLCR 788136-MC9S08QE32CLCR
Manufacturer: NXP Win Source Part Number: 788136-MC9S08QE32CLC R Series: S08 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: S08 Speed: 50MHz Package: 32-LQFP Core Size: 8-Bit Connectivity: I2C, LIN, SCI, SPI Peripherals: LVD, PWM, WDT Number of I/O: 26 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MC9S08QE32 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): ST72F561K6TCE; ST72324J6TC/XXX; ST72324K6TC/XXX; STM8S207K6T3TR; Introduction Date: October 20, 2009 ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 788136-MC9S08QE32CLCR
Series: S08
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: S08
Speed: 50MHz
Package: 32-LQFP
Core Size: 8-Bit
Connectivity: I2C, LIN, SCI, SPI
Peripherals: LVD, PWM, WDT
Number of I/O: 26
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MC9S08QE32
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): ST72F561K6TCE; ST72324J6TC/XXX; ST72324K6TC/XXX; STM8S207K6T3TR;
Introduction Date: October 20, 2009
ECCN: 3A991.a.2
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - MC9S08QE32CLCR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08QE32CLCR
Embedded - Microcontrollers MC9S08QE32CLCR
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - MC9S08QE32CLCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08QE32CLCR
Microcontrollers MC9S08QE32CLCR
S08 S08 Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - MC9S08QE32CLCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08QE32CLCR
Microcontrollers MC9S08QE32CLCR
S08 S08 Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08QE32CLCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08QE32CLCR
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08QE32CLCR
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08QE32CLCR
8-bit Microcontrollers - MCU MC9S08QE32CLCR
8-bit Microcontrollers - MCU 9S08QE32-C&I-32LQFP

8-bit Microcontrollers - MCU 9S08QE32-C&I-32LQFP

Buy Now Datasheet
Microcontrollers - MC9S08QE32CLCR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S08QE32CLCR
Microcontrollers MC9S08QE32CLCR
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MC9S08QE32CLCR 568-MC9S08QE32CLCRTR-ND 788136-MC9S08QE32CLCR MC9S08QE32CLCR MC9S08QE32CLCR MC9S08QE32CLCR MC9S08QE32CLCR MC9S08QE32CLCR
Product Name 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MC9S08QE32CLCR Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 50.33 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
RAM 2 KB 2 KB 32 KB 2 KB 2 KB 2 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 to 1.8 volts 1.8 to 3.6 volts
Serial Interface I2C/SCI/SPI SPI; SCI
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC843BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C164CI8RMB60288KNUMA2 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers