NXP Semiconductors Microcontrollers MC9S08QE16CLC

Description
MCU 8-bit S08 S08 CISC 16KB Flash 2.5V/3
Request a Quote Datasheet
Description
MCU 8-bit S08 S08 CISC 16KB Flash 2.5V/3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 2884843 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2884843
Microcontrollers 2884843
MCU 8-bit S08 S08 CISC 16KB Flash 2.5V/3

MCU 8-bit S08 S08 CISC 16KB Flash 2.5V/3

Supplier's Site
Microcontrollers - MC9S08QE16CLC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08QE16CLC-ND
Microcontrollers MC9S08QE16CLC-ND
S08 S08 Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-MC9S08QE16CLC
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-MC9S08QE16CLC
IC MCU 8BIT 16KB FLASH 32LQFP Product overview: MC9S08QE16CLC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QE16CLC can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 32LQFP Product overview: MC9S08QE16CLC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QE16CLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC9S08QE16CLC - 074760-MC9S08QE16CLC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08QE16CLC
074760-MC9S08QE16CLC
Embedded - Embedded - Microcontrollers - MC9S08QE16CLC 074760-MC9S08QE16CLC
Manufacturer: NXP Win Source Part Number: 074760-MC9S08QE16CLC Packaging: Tray Core Processor: S08 Number of I/O: 26 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-LQFP (7x7) Speed(Frequency): 50MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 1,250

Manufacturer: NXP
Win Source Part Number: 074760-MC9S08QE16CLC
Packaging: Tray
Core Processor: S08
Number of I/O: 26
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-LQFP (7x7)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 1,250

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08QE16CLC
8-bit Microcontrollers - MCU MC9S08QE16CLC
8-bit Microcontrollers - MCU 9S08QE16 C&I-32LQFP

8-bit Microcontrollers - MCU 9S08QE16 C&I-32LQFP

Buy Now Datasheet
Microcontrollers - MC9S08QE16CLC - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S08QE16CLC
Microcontrollers MC9S08QE16CLC
IC MCU 8BIT 16KB FLASH 32LQFP

IC MCU 8BIT 16KB FLASH 32LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - MC9S08QE16CLC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08QE16CLC
Embedded - Microcontrollers MC9S08QE16CLC
IC MCU 8BIT 16KB FLASH 32LQFP

IC MCU 8BIT 16KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - MC9S08QE16CLC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08QE16CLC
Microcontrollers MC9S08QE16CLC
S08 S08 Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 2884843 MC9S08QE16CLC-ND 685-MC9S08QE16CLC 074760-MC9S08QE16CLC MC9S08QE16CLC MC9S08QE16CLC MC9S08QE16CLC MC9S08QE16CLC
Product Name Microcontrollers Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC9S08QE16CLC 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
ROM 16 KB 16 KB
Package Type QFP; Other; LQFP LFQP; Other; 32-LQFP Other; Tray QFP; Other; 32-LQFP (7x7) QFP; Other; 32-LQFP QFP; Other; 32-LQFP
Pin Count 32 32 32
Clock Speed 50 MHz 50.33 MHz 50 MHz 50 MHz 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - C165LMHAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers