NXP Semiconductors Embedded - Embedded - Microcontrollers - MC9S08QE16CFT MC9S08QE16CFT

Description
Manufacturer: NXP Win Source Part Number: 1220496-MC9S08QE16CF T Packaging: Tray Mounting Style: SMD Core Processor: S08 Speed: 50MHz Connectivity: I2C, LINbus, SCI, SPI Peripherals: LVD, PWM, WDT Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 48-QFN-EP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: MC9S08QE16 Manufacturer Pack Quantity: 1,300 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 38 Date RAM Size: 1K x 8
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1220496-MC9S08QE16CF T Packaging: Tray Mounting Style: SMD Core Processor: S08 Speed: 50MHz Connectivity: I2C, LINbus, SCI, SPI Peripherals: LVD, PWM, WDT Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 48-QFN-EP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: MC9S08QE16 Manufacturer Pack Quantity: 1,300 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 38 Date RAM Size: 1K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S08QE16CFT - 1220496-MC9S08QE16CFT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08QE16CFT
1220496-MC9S08QE16CFT
Embedded - Embedded - Microcontrollers - MC9S08QE16CFT 1220496-MC9S08QE16CFT
Manufacturer: NXP Win Source Part Number: 1220496-MC9S08QE16CF T Packaging: Tray Mounting Style: SMD Core Processor: S08 Speed: 50MHz Connectivity: I2C, LINbus, SCI, SPI Peripherals: LVD, PWM, WDT Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 48-QFN-EP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: MC9S08QE16 Manufacturer Pack Quantity: 1,300 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 38 Date RAM Size: 1K x 8

Manufacturer: NXP
Win Source Part Number: 1220496-MC9S08QE16CFT
Packaging: Tray
Mounting Style: SMD
Core Processor: S08
Speed: 50MHz
Connectivity: I2C, LINbus, SCI, SPI
Peripherals: LVD, PWM, WDT
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 48-QFN-EP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: MC9S08QE16
Manufacturer Pack Quantity: 1,300
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 38
Date RAM Size: 1K x 8

Buy Now
Microcontrollers - MC9S08QE16CFT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08QE16CFT-ND
Microcontrollers MC9S08QE16CFT-ND
S08 S08 Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 48-QFN-EP (7x7)

S08 S08 Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 48-QFN-EP (7x7)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-MC9S08QE16CFT
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-MC9S08QE16CFT
IC MCU 8BIT 16KB FLASH 48QFN Product overview: MC9S08QE16CFT from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QE16CFT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 48QFN Product overview: MC9S08QE16CFT from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QE16CFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08QE16CFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08QE16CFT
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08QE16CFT
IC MCU 8BIT 16KB FLASH 48QFN

IC MCU 8BIT 16KB FLASH 48QFN

Supplier's Site
Microcontrollers - MC9S08QE16CFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08QE16CFT
Microcontrollers MC9S08QE16CFT
S08 S08 Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 48-QFN-EP (7x7)

S08 S08 Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 48-QFN-EP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08QE16CFT
8-bit Microcontrollers - MCU MC9S08QE16CFT
8-bit Microcontrollers - MCU 9S08QE16-C&I-48QFN

8-bit Microcontrollers - MCU 9S08QE16-C&I-48QFN

Buy Now Datasheet
Embedded - Microcontrollers - MC9S08QE16CFT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08QE16CFT
Embedded - Microcontrollers MC9S08QE16CFT
IC MCU 8BIT 16KB FLASH 48QFN

IC MCU 8BIT 16KB FLASH 48QFN

Supplier's Site Datasheet
Microcontrollers - MC9S08QE16CFT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S08QE16CFT
Microcontrollers MC9S08QE16CFT
IC MCU 8BIT 16KB FLASH 48QFN

IC MCU 8BIT 16KB FLASH 48QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1220496-MC9S08QE16CFT MC9S08QE16CFT-ND 685-MC9S08QE16CFT MC9S08QE16CFT MC9S08QE16CFT MC9S08QE16CFT MC9S08QE16CFT MC9S08QE16CFT
Product Name Embedded - Embedded - Microcontrollers - MC9S08QE16CFT Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 50 MHz 50 MHz 50.33 MHz 50 MHz 50 MHz 50 MHz
RAM 16 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details