Manufacturer: NXP
Win Source Part Number: 1220492-MC9S08QE128C
Packaging: Tray
Mounting Style: SMD
Core Processor: S08
Speed: 50MHz
Connectivity: I2C, LINbus, SCI, SPI
Peripherals: LVD, PWM, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 48-QFN-EP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: MC9S08QE128
Manufacturer Pack Quantity: 1,300
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 38
Date RAM Size: 8K x 8
S08 S08 Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 48-QFN-EP (7x7)
IC MCU 8BIT 128KB FLASH 48QFN Product overview: MC9S08QE128CFT from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QE128CFT can be used for catalog matching and distributor lookup.
8-bit Microcontrollers - MCU 8 BIT, 128K FLASH
S08 S08 Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 48-QFN-EP (7x7)
IC MCU 8BIT 128KB FLASH 48QFN
MICROCONTROLLER MCU, 8 BIT, S08, 50MHZ, QFN-48; Product Range:S08 Microcontrollers; CPU Speed:50MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:48Pins; MCU Case Style:QFN; No. of I/O s:38I/O s; MSL:MSL 3 - 168 hours RoHS Compliant: Yes
IC MCU 8BIT 128KB FLASH 48QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1220492-MC9S08QE128CFT | MC9S08QE128CFT-ND | 685-MC9S08QE128CFT | MC9S08QE128CFT | MC9S08QE128CFT | MC9S08QE128CFT | 12N7242 | MC9S08QE128CFT |
| Product Name | Newest Parts - MC9S08QE128CFT | Microcontrollers | 8-bit 8BIT 128KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, S08, 50Mhz, Qfn-48; Product Range Nxp | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50.33 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | |
| RAM | 128 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | 1.8 to 3.6 volts |