NXP Semiconductors 8-bit 8BIT 2KB Embedded Microcontroller MCU MC9S08QD2MPC

Description
IC MCU 8BIT 2KB FLASH 8DIP Product overview: MC9S08QD2MPC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QD2MPC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 2KB FLASH 8DIP Product overview: MC9S08QD2MPC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QD2MPC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 2KB Embedded Microcontroller MCU
685-MC9S08QD2MPC
8-bit 8BIT 2KB Embedded Microcontroller MCU 685-MC9S08QD2MPC
IC MCU 8BIT 2KB FLASH 8DIP Product overview: MC9S08QD2MPC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QD2MPC can be used for catalog matching and distributor lookup.

IC MCU 8BIT 2KB FLASH 8DIP Product overview: MC9S08QD2MPC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QD2MPC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Newest Parts - MC9S08QD2MPC - 1220485-MC9S08QD2MPC - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MC9S08QD2MPC
1220485-MC9S08QD2MPC
Newest Parts - MC9S08QD2MPC 1220485-MC9S08QD2MPC
Manufacturer: NXP Win Source Part Number: 1220485-MC9S08QD2MPC Packaging: Tube Mounting Style: Through Hole Core Processor: S08 Speed: 16MHz Peripherals: LVD, POR, PWM, WDT Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: MC9S08QD2 Manufacturer Pack Quantity: 50 MSL Level: Not Applicable Data Bus Width: 8-Bit The number of I/O: 4 Date RAM Size: 128 x 8

Manufacturer: NXP
Win Source Part Number: 1220485-MC9S08QD2MPC
Packaging: Tube
Mounting Style: Through Hole
Core Processor: S08
Speed: 16MHz
Peripherals: LVD, POR, PWM, WDT
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Family Part Number: MC9S08QD2
Manufacturer Pack Quantity: 50
MSL Level: Not Applicable
Data Bus Width: 8-Bit
The number of I/O: 4
Date RAM Size: 128 x 8

Buy Now
Microcontrollers - MC9S08QD2MPC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08QD2MPC-ND
Microcontrollers MC9S08QD2MPC-ND
S08 S08 Microcontroller IC 8-Bit 16MHz 2KB (2K x 8) FLASH 8-PDIP

S08 S08 Microcontroller IC 8-Bit 16MHz 2KB (2K x 8) FLASH 8-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08QD2MPC
8-bit Microcontrollers - MCU MC9S08QD2MPC
8-bit Microcontrollers - MCU 9S08QD4 SERIES

8-bit Microcontrollers - MCU 9S08QD4 SERIES

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08QD2MPC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08QD2MPC
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08QD2MPC
IC MCU 8BIT 2KB FLASH 8DIP

IC MCU 8BIT 2KB FLASH 8DIP

Supplier's Site
Embedded - Microcontrollers - MC9S08QD2MPC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08QD2MPC
Embedded - Microcontrollers MC9S08QD2MPC
IC MCU 8BIT 2KB FLASH 8DIP

IC MCU 8BIT 2KB FLASH 8DIP

Supplier's Site Datasheet
Microcontrollers - MC9S08QD2MPC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08QD2MPC
Microcontrollers MC9S08QD2MPC
S08 S08 Microcontroller IC 8-Bit 16MHz 2KB (2K x 8) FLASH 8-PDIP

S08 S08 Microcontroller IC 8-Bit 16MHz 2KB (2K x 8) FLASH 8-PDIP

Buy Now
Microcontrollers - MC9S08QD2MPC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08QD2MPC
Microcontrollers MC9S08QD2MPC
S08 S08 Microcontroller IC 8-Bit 16MHz 2KB (2K x 8) FLASH 8-PDIP

S08 S08 Microcontroller IC 8-Bit 16MHz 2KB (2K x 8) FLASH 8-PDIP

Buy Now Datasheet
Microcontrollers - MC9S08QD2MPC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08QD2MPC
Microcontrollers MC9S08QD2MPC
S08 S08 Microcontroller IC 8-Bit 16MHz 2KB (2K x 8) FLASH 8-PDIP

S08 S08 Microcontroller IC 8-Bit 16MHz 2KB (2K x 8) FLASH 8-PDIP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MC9S08QD2MPC 1220485-MC9S08QD2MPC MC9S08QD2MPC-ND MC9S08QD2MPC MC9S08QD2MPC MC9S08QD2MPC MC9S08QD2MPC MC9S08QD2MPC
Product Name 8-bit 8BIT 2KB Embedded Microcontroller MCU Newest Parts - MC9S08QD2MPC Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 0.1280 KB 2 KB 0.1280 KB 128 KB 0.1280 KB 0.1280 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Package Type Other; Tube CDIP CDIP; Other; "8-DIP (0.300"", 7.62mm)" CDIP; Other; 8-DIP (0.300\", 7.62mm) CDIP; Other; 8-DIP (0.300\", 7.62mm) CDIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1120RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - C505L4EMCCFXUMA1 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC848BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details