NXP Semiconductors 8-bit 8BIT 2KB Embedded Microcontroller MCU MC9S08QD2CSC

Description
MC9S08QD2CSC - S08QD 8-bit MCU, S08 core, 2KB Flash, 16MHz, SOIC 8
Request a Quote Datasheet
Description
MC9S08QD2CSC - S08QD 8-bit MCU, S08 core, 2KB Flash, 16MHz, SOIC 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC9S08QD2CSC - Rochester Electronics
Newburyport, MA, United States
MC9S08QD2CSC - S08QD 8-bit MCU, S08 core, 2KB Flash, 16MHz, SOIC 8

MC9S08QD2CSC - S08QD 8-bit MCU, S08 core, 2KB Flash, 16MHz, SOIC 8

Supplier's Site Datasheet
Singapore, Singapore
8-bit 8BIT 2KB Embedded Microcontroller MCU
685-MC9S08QD2CSC
8-bit 8BIT 2KB Embedded Microcontroller MCU 685-MC9S08QD2CSC
IC MCU 8BIT 2KB FLASH 8SOIC Product overview: MC9S08QD2CSC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QD2CSC can be used for catalog matching and distributor lookup.

IC MCU 8BIT 2KB FLASH 8SOIC Product overview: MC9S08QD2CSC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QD2CSC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC9S08QD2CSC - 1074335-MC9S08QD2CSC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08QD2CSC
1074335-MC9S08QD2CSC
Embedded - Embedded - Microcontrollers - MC9S08QD2CSC 1074335-MC9S08QD2CSC
Manufacturer: NXP Win Source Part Number: 1074335-MC9S08QD2CSC Packaging: Tube/Rail Core Processor: S08 Number of I/O: 4 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Family Name: MC9S08QD2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Alternative Parts (Cross-Reference): Z8F011ASB020EG2156; Z8F021ASB020SC; Z8F021ASB020SG; Z8F011ASB020EC; Introduction Date: January 11, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1074335-MC9S08QD2CSC
Packaging: Tube/Rail
Core Processor: S08
Number of I/O: 4
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Family Name: MC9S08QD2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Alternative Parts (Cross-Reference): Z8F011ASB020EG2156; Z8F021ASB020SC; Z8F021ASB020SG; Z8F011ASB020EC;
Introduction Date: January 11, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - MC9S08QD2CSC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08QD2CSC-ND
Microcontrollers MC9S08QD2CSC-ND
S08 S08 Microcontroller IC 8-Bit 16MHz 2KB (2K x 8) FLASH 8-SOIC

S08 S08 Microcontroller IC 8-Bit 16MHz 2KB (2K x 8) FLASH 8-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - MC9S08QD2CSC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08QD2CSC
Embedded - Microcontrollers MC9S08QD2CSC
IC MCU 8BIT 2KB FLASH 8SOIC

IC MCU 8BIT 2KB FLASH 8SOIC

Supplier's Site Datasheet
Mcu, 8Bit, S08, 16Mhz, Soic-8; Product Range Nxp - 22M5761 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, S08, 16Mhz, Soic-8; Product Range Nxp
22M5761
Mcu, 8Bit, S08, 16Mhz, Soic-8; Product Range Nxp 22M5761
MCU, 8BIT, S08, 16MHZ, SOIC-8; Product Range:S08 Microcontrollers; CPU Speed:16MHz; Program Memory Size:2KB; RAM Memory Size:128Byte; No. of Pins:8Pins; MCU Case Style:SOIC; No. of I/O s:6I/O s; Embedded Interface Type:Serial RoHS Compliant: Yes

MCU, 8BIT, S08, 16MHZ, SOIC-8; Product Range:S08 Microcontrollers; CPU Speed:16MHz; Program Memory Size:2KB; RAM Memory Size:128Byte; No. of Pins:8Pins; MCU Case Style:SOIC; No. of I/O s:6I/O s; Embedded Interface Type:Serial RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - MC9S08QD2CSC - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S08QD2CSC
Microcontrollers MC9S08QD2CSC
IC MCU 8BIT 2KB FLASH 8SOIC

IC MCU 8BIT 2KB FLASH 8SOIC

Supplier's Site Datasheet
Microcontrollers - MC9S08QD2CSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08QD2CSC
Microcontrollers MC9S08QD2CSC
S08 S08 Microcontroller IC 8-Bit 16MHz 2KB (2K x 8) FLASH 8-SOIC

S08 S08 Microcontroller IC 8-Bit 16MHz 2KB (2K x 8) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - MC9S08QD2CSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08QD2CSC
Microcontrollers MC9S08QD2CSC
S08 S08 Microcontroller IC 8-Bit 16MHz 2KB (2K x 8) FLASH 8-SOIC

S08 S08 Microcontroller IC 8-Bit 16MHz 2KB (2K x 8) FLASH 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08QD2CSC
8-bit Microcontrollers - MCU MC9S08QD2CSC
8-bit Microcontrollers - MCU 9S08QD4 SERIES

8-bit Microcontrollers - MCU 9S08QD4 SERIES

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08QD2CSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08QD2CSC
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08QD2CSC
IC MCU 8BIT 2KB FLASH 8SOIC

IC MCU 8BIT 2KB FLASH 8SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9S08QD2CSC 685-MC9S08QD2CSC 1074335-MC9S08QD2CSC MC9S08QD2CSC-ND MC9S08QD2CSC 22M5761 MC9S08QD2CSC MC9S08QD2CSC MC9S08QD2CSC MC9S08QD2CSC
Product Name 8-bit 8BIT 2KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC9S08QD2CSC Microcontrollers Embedded - Microcontrollers Mcu, 8Bit, S08, 16Mhz, Soic-8; Product Range Nxp Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active Active Active
ROM Type Flash Flash; FLASH Flash Flash; FLASH Flash; FLASH
Package Type Other; SO8 Other; Tube SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; SOIC SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Other; 8-SOIC (0.154\", 3.90mm Width)
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSEFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Embedded - Microcontrollers - ACE1202EM8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Microcontrollers - C167CSL40MCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
4 suppliers