NXP Semiconductors 8-bit 8BIT 8KB Embedded Microcontroller MCU MC9S08QB8CGK

Description
IC MCU 8BIT 8KB FLASH 24QFN Product overview: MC9S08QB8CGK from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QB8CGK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 8KB FLASH 24QFN Product overview: MC9S08QB8CGK from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QB8CGK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-MC9S08QB8CGK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-MC9S08QB8CGK
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-MC9S08QB8CGK
IC MCU 8BIT 8KB FLASH 24QFN Product overview: MC9S08QB8CGK from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QB8CGK can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 24QFN Product overview: MC9S08QB8CGK from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QB8CGK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC9S08QB8CGK-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08QB8CGK-ND
Microcontrollers MC9S08QB8CGK-ND
S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 24-HVQFN (5x5)

S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 24-HVQFN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC9S08QB8CGK - 803790-MC9S08QB8CGK - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08QB8CGK
803790-MC9S08QB8CGK
Embedded - Embedded - Microcontrollers - MC9S08QB8CGK 803790-MC9S08QB8CGK
Manufacturer: NXP USA Inc. Win Source Part Number: 803790-MC9S08QB8CGK Packaging: Tray Mounting Style: SMD Core Processor: S08 Speed: 20MHz Core Size: 8-Bit Connectivity: LINbus, SCI Peripherals: LVD, PWM, WDT Number of I/O: 18 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 8x12b Oscillator Type: External Supplier Device Package: 24-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Part Number Series: MC9S08QB8 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Manufacturer: NXP USA Inc.
Win Source Part Number: 803790-MC9S08QB8CGK
Packaging: Tray
Mounting Style: SMD
Core Processor: S08
Speed: 20MHz
Core Size: 8-Bit
Connectivity: LINbus, SCI
Peripherals: LVD, PWM, WDT
Number of I/O: 18
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 8x12b
Oscillator Type: External
Supplier Device Package: 24-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Part Number Series: MC9S08QB8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Buy Now
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08QB8CGK
8-bit Microcontrollers - MCU MC9S08QB8CGK
8-bit Microcontrollers - MCU S08 8K FLASH QB8 QFN24

8-bit Microcontrollers - MCU S08 8K FLASH QB8 QFN24

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08QB8CGK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08QB8CGK
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08QB8CGK
IC MCU 8BIT 8KB FLASH 24QFN

IC MCU 8BIT 8KB FLASH 24QFN

Supplier's Site
Microcontrollers - MC9S08QB8CGK - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S08QB8CGK
Microcontrollers MC9S08QB8CGK
IC MCU 8BIT 8KB FLASH 24QFN

IC MCU 8BIT 8KB FLASH 24QFN

Supplier's Site Datasheet
Microcontrollers - MC9S08QB8CGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08QB8CGK
Microcontrollers MC9S08QB8CGK
S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 24-HVQFN (5x5)

S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 24-HVQFN (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - MC9S08QB8CGK - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08QB8CGK
Embedded - Microcontrollers MC9S08QB8CGK
IC MCU 8BIT 8KB FLASH 24QFN

IC MCU 8BIT 8KB FLASH 24QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MC9S08QB8CGK MC9S08QB8CGK-ND 803790-MC9S08QB8CGK MC9S08QB8CGK MC9S08QB8CGK MC9S08QB8CGK MC9S08QB8CGK MC9S08QB8CGK
Product Name 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MC9S08QB8CGK 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.5120 KB 0.5120 KB 8 KB 512 KB 0.5120 KB 0.5120 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Serial Interface SCI SCI
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-CG7497AAT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel
View Details
3 suppliers
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers