NXP Semiconductors Microcontrollers MC9S08QA2CFQE

Description
Microcontroller, 8-Bit, FLASH, 20MHz, CMOS, PDSO8
Request a Quote Datasheet
Description
Microcontroller, 8-Bit, FLASH, 20MHz, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC9S08QA2CFQE - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 20MHz, CMOS, PDSO8

Microcontroller, 8-Bit, FLASH, 20MHz, CMOS, PDSO8

Supplier's Site Datasheet
Microcontrollers - MC9S08QA2CFQE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08QA2CFQE-ND
Microcontrollers MC9S08QA2CFQE-ND
S08 S08 Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH 8-DFN-EP (4x4)

S08 S08 Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH 8-DFN-EP (4x4)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC9S08QA2CFQE - 044591-MC9S08QA2CFQE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08QA2CFQE
044591-MC9S08QA2CFQE
Embedded - Embedded - Microcontrollers - MC9S08QA2CFQE 044591-MC9S08QA2CFQE
Manufacturer: NXP Win Source Part Number: 044591-MC9S08QA2CFQE Packaging: Tray Core Processor: S08 Number of I/O: 4 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN-EP (4x4) Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 160 x 8

Manufacturer: NXP
Win Source Part Number: 044591-MC9S08QA2CFQE
Packaging: Tray
Core Processor: S08
Number of I/O: 4
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DFN-EP (4x4)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 160 x 8

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 2KB Embedded Microcontroller MCU
685-MC9S08QA2CFQE
8-bit 8BIT 2KB Embedded Microcontroller MCU 685-MC9S08QA2CFQE
IC MCU 8BIT 2KB FLASH 8DFN Product overview: MC9S08QA2CFQE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QA2CFQE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 2KB FLASH 8DFN Product overview: MC9S08QA2CFQE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QA2CFQE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08QA2CFQE
8-bit Microcontrollers - MCU MC9S08QA2CFQE
8-bit Microcontrollers - MCU 9S08QA4 - CI

8-bit Microcontrollers - MCU 9S08QA4 - CI

Buy Now Datasheet
Embedded - Microcontrollers - MC9S08QA2CFQE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08QA2CFQE
Embedded - Microcontrollers MC9S08QA2CFQE
IC MCU 8BIT 2KB FLASH 8DFN

IC MCU 8BIT 2KB FLASH 8DFN

Supplier's Site Datasheet
Microcontrollers - MC9S08QA2CFQE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08QA2CFQE
Microcontrollers MC9S08QA2CFQE
S08 S08 Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH 8-DFN-EP (4x4)

S08 S08 Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH 8-DFN-EP (4x4)

Buy Now Datasheet
Microcontrollers - MC9S08QA2CFQE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08QA2CFQE
Microcontrollers MC9S08QA2CFQE
S08 S08 Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH 8-DFN-EP (4x4)

S08 S08 Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH 8-DFN-EP (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08QA2CFQE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08QA2CFQE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08QA2CFQE
IC MCU 8BIT 2KB FLASH 8DFN

IC MCU 8BIT 2KB FLASH 8DFN

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9S08QA2CFQE MC9S08QA2CFQE-ND 044591-MC9S08QA2CFQE 685-MC9S08QA2CFQE MC9S08QA2CFQE MC9S08QA2CFQE MC9S08QA2CFQE MC9S08QA2CFQE
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MC9S08QA2CFQE 8-bit 8BIT 2KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active Active Active
ROM Type Flash Flash Flash; FLASH Flash; FLASH
Package Type Other; HVSON8 Other; 8-VDFN Exposed Pad Other; 8-DFN-EP (4x4) Other; Tray Other; 8-VDFN Exposed Pad Other; 8-VDFN Exposed Pad
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1202EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 296-F2800135PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
3 suppliers
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Embedded - Microcontrollers - C161PILF3VCAFXUMA1 - 933003-C161PILF3VCAFXUMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
ROM Type ROMLess; ROMless
View Details
7 suppliers