NXP Semiconductors Embedded - Embedded - Microcontrollers - MC9S08QA2CDNE MC9S08QA2CDNE

Description
Manufacturer: NXP Win Source Part Number: 208098-MC9S08QA2CDNE Packaging: Tube/Rail Core Processor: S08 Number of I/O: 4 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 160 x 8
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 208098-MC9S08QA2CDNE Packaging: Tube/Rail Core Processor: S08 Number of I/O: 4 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 160 x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S08QA2CDNE - 208098-MC9S08QA2CDNE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08QA2CDNE
208098-MC9S08QA2CDNE
Embedded - Embedded - Microcontrollers - MC9S08QA2CDNE 208098-MC9S08QA2CDNE
Manufacturer: NXP Win Source Part Number: 208098-MC9S08QA2CDNE Packaging: Tube/Rail Core Processor: S08 Number of I/O: 4 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 160 x 8

Manufacturer: NXP
Win Source Part Number: 208098-MC9S08QA2CDNE
Packaging: Tube/Rail
Core Processor: S08
Number of I/O: 4
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 160 x 8

Buy Now Datasheet
Microcontrollers - MC9S08QA2CDNE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08QA2CDNE-ND
Microcontrollers MC9S08QA2CDNE-ND
S08 S08 Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH 8-SOIC

S08 S08 Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH 8-SOIC

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 2KB Embedded Microcontroller MCU
685-MC9S08QA2CDNE
8-bit 8BIT 2KB Embedded Microcontroller MCU 685-MC9S08QA2CDNE
IC MCU 8BIT 2KB FLASH 8SOIC Product overview: MC9S08QA2CDNE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QA2CDNE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 2KB FLASH 8SOIC Product overview: MC9S08QA2CDNE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08QA2CDNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MC9S08QA2CDNE - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 20MHz, CMOS, PDSO8

Microcontroller, 8-Bit, FLASH, 20MHz, CMOS, PDSO8

Supplier's Site Datasheet
 - MC9S08QA2CDNE - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 20MHz, CMOS, PDSO8

Microcontroller, 8-Bit, FLASH, 20MHz, CMOS, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08QA2CDNE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08QA2CDNE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08QA2CDNE
IC MCU 8BIT 2KB FLASH 8SOIC

IC MCU 8BIT 2KB FLASH 8SOIC

Supplier's Site
Microcontrollers - MC9S08QA2CDNE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08QA2CDNE
Microcontrollers MC9S08QA2CDNE
S08 S08 Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH 8-SOIC

S08 S08 Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08QA2CDNE
8-bit Microcontrollers - MCU MC9S08QA2CDNE
8-bit Microcontrollers - MCU 9S08QA4 - CI

8-bit Microcontrollers - MCU 9S08QA4 - CI

Buy Now Datasheet
Embedded - Microcontrollers - MC9S08QA2CDNE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08QA2CDNE
Embedded - Microcontrollers MC9S08QA2CDNE
IC MCU 8BIT 2KB FLASH 8SOIC

IC MCU 8BIT 2KB FLASH 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 208098-MC9S08QA2CDNE MC9S08QA2CDNE-ND 685-MC9S08QA2CDNE MC9S08QA2CDNE MC9S08QA2CDNE MC9S08QA2CDNE MC9S08QA2CDNE MC9S08QA2CDNE
Product Name Embedded - Embedded - Microcontrollers - MC9S08QA2CDNE Microcontrollers 8-bit 8BIT 2KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active Active
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 2 KB 0.1600 KB 0.1600 KB 160 KB 0.1600 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EMX - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
ARM Cortex-M 32-bit 1GHz 128KB Embedded Microcontroller MCU - 879-CC1310F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
 - C167CSL40MCAKXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP-144
View Details