NXP Semiconductors Microcontrollers MC9S08PT60VLH

Description
S08 S08 Microcontroller IC 8-Bit 20MHz 60KB (60K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet
Description
S08 S08 Microcontroller IC 8-Bit 20MHz 60KB (60K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC9S08PT60VLH-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08PT60VLH-ND
Microcontrollers MC9S08PT60VLH-ND
S08 S08 Microcontroller IC 8-Bit 20MHz 60KB (60K x 8) FLASH 64-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 20MHz 60KB (60K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 60KB Embedded Microcontroller MCU
685-MC9S08PT60VLH
8-bit 8BIT 60KB Embedded Microcontroller MCU 685-MC9S08PT60VLH
IC MCU 8BIT 60KB FLASH 64LQFP Product overview: MC9S08PT60VLH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08PT60VLH can be used for catalog matching and distributor lookup.

IC MCU 8BIT 60KB FLASH 64LQFP Product overview: MC9S08PT60VLH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08PT60VLH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC9S08PT60VLH - 788131-MC9S08PT60VLH - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08PT60VLH
788131-MC9S08PT60VLH
Embedded - Embedded - Microcontrollers - MC9S08PT60VLH 788131-MC9S08PT60VLH
Manufacturer: NXP Win Source Part Number: 788131-MC9S08PT60VLH Series: S08 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: S08 Speed: 20MHz Package: 64-LQFP Core Size: 8-Bit Connectivity: I2C, LIN, SPI, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 57 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 4K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: MC9S08PT60 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-LQFP (10x10) Alternative Parts (Cross-Reference): UPD78F0531AGB(R)-GAH -AX; uPD78F0533AGBA2-GAH- G; UPD78F0531AGB(S)-GAH -AX; uPD78F0531AGBA2-GAH- G; Introduction Date: June 07, 2012 ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 788131-MC9S08PT60VLH
Series: S08
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: S08
Speed: 20MHz
Package: 64-LQFP
Core Size: 8-Bit
Connectivity: I2C, LIN, SPI, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 57
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 4K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: MC9S08PT60
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-LQFP (10x10)
Alternative Parts (Cross-Reference): UPD78F0531AGB(R)-GAH-AX; uPD78F0533AGBA2-GAH-G; UPD78F0531AGB(S)-GAH-AX; uPD78F0531AGBA2-GAH-G;
Introduction Date: June 07, 2012
ECCN: 3A991.a.2
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08PT60VLH
8-bit Microcontrollers - MCU MC9S08PT60VLH
8-bit Microcontrollers - MCU 8BIT,HCS08L60k

8-bit Microcontrollers - MCU 8BIT,HCS08L60k

Buy Now Datasheet
Microcontrollers - MC9S08PT60VLH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08PT60VLH
Microcontrollers MC9S08PT60VLH
* Microcontroller IC

* Microcontroller IC

Buy Now Datasheet
Microcontrollers - MC9S08PT60VLH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08PT60VLH
Microcontrollers MC9S08PT60VLH
S08 S08 Microcontroller IC 8-Bit 20MHz 60KB (60K x 8) FLASH 64-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 20MHz 60KB (60K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - MC9S08PT60VLH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08PT60VLH
Microcontrollers MC9S08PT60VLH
S08 S08 Microcontroller IC 8-Bit 20MHz 60KB (60K x 8) FLASH 64-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 20MHz 60KB (60K x 8) FLASH 64-LQFP (10x10)

Buy Now
Microcontrollers - MC9S08PT60VLH - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S08PT60VLH
Microcontrollers MC9S08PT60VLH
IC MCU 8BIT 60KB FLASH 64LQFP

IC MCU 8BIT 60KB FLASH 64LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - MC9S08PT60VLH - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08PT60VLH
Embedded - Microcontrollers MC9S08PT60VLH
IC MCU 8BIT 60KB FLASH 64LQFP

IC MCU 8BIT 60KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08PT60VLH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08PT60VLH
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08PT60VLH
IC MCU 8BIT 60KB FLASH 64LQFP

IC MCU 8BIT 60KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9S08PT60VLH-ND 685-MC9S08PT60VLH 788131-MC9S08PT60VLH MC9S08PT60VLH MC9S08PT60VLH MC9S08PT60VLH MC9S08PT60VLH MC9S08PT60VLH MC9S08PT60VLH MC9S08PT60VLH
Product Name Microcontrollers 8-bit 8BIT 60KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC9S08PT60VLH 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 16x12b
RAM 4 KB 4 KB 60 KB 4 KB 4 KB 4 KB 4 KB
ROM 60 KB 0.2560 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers
 - 29C116LM/B - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type Other; LCC
View Details
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
 - ADG3245BCPZ - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Package Type CSP; Other; LFCSP20
View Details