S08 S08 Microcontroller IC 8-Bit 20MHz 60KB (60K x 8) FLASH 44-LQFP (10x10)
IC MCU 8BIT 60KB FLASH 44LQFP Product overview: MC9S08PT60VLD from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08PT60VLD can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 788130-MC9S08PT60VLD
Series: S08
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: S08
Speed: 20MHz
Package: 44-LQFP
Core Size: 8-Bit
Connectivity: I2C, LIN, SPI, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 37
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 4K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: MC9S08PT60
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-LQFP (10x10)
Alternative Parts (Cross-Reference): AT87F51-12AI; AT87F52-16AC; AT89C51-12AC; W77LE516F-25;
Introduction Date: August 10, 2012
ECCN: 3A991.a.2
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
8-bit Microcontrollers - MCU 8BIT,HCS08L60k
S08 S08 Microcontroller IC 8-Bit 20MHz 60KB (60K x 8) FLASH 44-LQFP (10x10)
IC MCU 8BIT 60KB FLASH 44LQFP
IC MCU 8BIT 60KB FLASH 44LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC9S08PT60VLD-ND | 685-MC9S08PT60VLD | 788130-MC9S08PT60VLD | MC9S08PT60VLD | MC9S08PT60VLD | MC9S08PT60VLD | MC9S08PT60VLD |
| Product Name | Microcontrollers | 8-bit 8BIT 60KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MC9S08PT60VLD | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 16x12b | ||||||
| RAM | 4 KB | 4 KB | 60 KB | 4 KB | 4 KB | ||
| ROM | 60 KB | 0.2560 KB | 256 KB |