NXP Semiconductors Microcontrollers MC9S08PT32VLC

Description
S08 S08 Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet
Description
S08 S08 Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC9S08PT32VLC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08PT32VLC-ND
Microcontrollers MC9S08PT32VLC-ND
S08 S08 Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC9S08PT32VLC - 807012-MC9S08PT32VLC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08PT32VLC
807012-MC9S08PT32VLC
Embedded - Embedded - Microcontrollers - MC9S08PT32VLC 807012-MC9S08PT32VLC
Manufacturer: NXP USA Inc. Win Source Part Number: 807012-MC9S08PT32VLC Packaging: Tray Mounting Style: SMD Core Processor: S08 Speed: 20MHz Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 28 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 4K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 32-LQFP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,250 MSL Level: 3 (168 Hours) Part Number Series: MC9S08PT32 Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V

Manufacturer: NXP USA Inc.
Win Source Part Number: 807012-MC9S08PT32VLC
Packaging: Tray
Mounting Style: SMD
Core Processor: S08
Speed: 20MHz
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 28
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 4K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 32-LQFP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,250
MSL Level: 3 (168 Hours)
Part Number Series: MC9S08PT32
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-MC9S08PT32VLC
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-MC9S08PT32VLC
IC MCU 8BIT 32KB FLASH 32LQFP Product overview: MC9S08PT32VLC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08PT32VLC can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 32LQFP Product overview: MC9S08PT32VLC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08PT32VLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC9S08PT32VLC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08PT32VLC
Microcontrollers MC9S08PT32VLC
S08 S08 Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08PT32VLC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08PT32VLC
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08PT32VLC
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08PT32VLC
8-bit Microcontrollers - MCU MC9S08PT32VLC
8-bit Microcontrollers - MCU 8 BIT,HCS08L 32k

8-bit Microcontrollers - MCU 8 BIT,HCS08L 32k

Buy Now Datasheet
Microcontrollers - MC9S08PT32VLC - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S08PT32VLC
Microcontrollers MC9S08PT32VLC
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
8-bit Microcontrollers - MCU 8 BIT,HCS08L 32k - 568-MC9S08PT32VLC - Utmel Electronic Limited
Hong Kong, China
8-bit Microcontrollers - MCU 8 BIT,HCS08L 32k
568-MC9S08PT32VLC
8-bit Microcontrollers - MCU 8 BIT,HCS08L 32k 568-MC9S08PT32VLC
8-bit Microcontrollers - MCU 8 BIT,HCS08L 32k

8-bit Microcontrollers - MCU 8 BIT,HCS08L 32k

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9S08PT32VLC-ND 807012-MC9S08PT32VLC 685-MC9S08PT32VLC MC9S08PT32VLC MC9S08PT32VLC MC9S08PT32VLC MC9S08PT32VLC 568-MC9S08PT32VLC
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MC9S08PT32VLC 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers 8-bit Microcontrollers - MCU 8 BIT,HCS08L 32k
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 16x12b
RAM 4 KB 32 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM 32 KB 256 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-F2800135PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
3 suppliers
Embedded - Microcontrollers - ADUC812BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C164CL6RMCAKXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers