NXP Semiconductors Microcontrollers MC9S08PT32AVLD

Description
S08 S08 Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)
Request a Quote Datasheet
Description
S08 S08 Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 568-14572-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-14572-ND
Microcontrollers 568-14572-ND
S08 S08 Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC9S08PT32AVLD - 801323-MC9S08PT32AVLD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08PT32AVLD
801323-MC9S08PT32AVLD
Embedded - Embedded - Microcontrollers - MC9S08PT32AVLD 801323-MC9S08PT32AVLD
Manufacturer: NXP USA Inc. Win Source Part Number: 801323-MC9S08PT32AVL D Packaging: Tray Mounting Style: SMD Core Processor: S08 Speed: 20MHz Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 4K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supplier Device Package: 44-LQFP (10x10) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 44-LQFP Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V

Manufacturer: NXP USA Inc.
Win Source Part Number: 801323-MC9S08PT32AVLD
Packaging: Tray
Mounting Style: SMD
Core Processor: S08
Speed: 20MHz
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 37
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 4K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supplier Device Package: 44-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 44-LQFP
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V

Buy Now
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-MC9S08PT32AVLD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-MC9S08PT32AVLD
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-MC9S08PT32AVLD
IC MCU 8BIT 32KB FLASH 44LQFP Product overview: MC9S08PT32AVLD from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08PT32AVLD can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 44LQFP Product overview: MC9S08PT32AVLD from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08PT32AVLD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mcu, 20Mhz, Lqfp-44; Product Range Nxp - 61AC0377 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 20Mhz, Lqfp-44; Product Range Nxp
61AC0377
Mcu, 20Mhz, Lqfp-44; Product Range Nxp 61AC0377
MCU, 20MHZ, LQFP-44; Product Range:S08 Family S08PT Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:LQFP; No. of I/O s:37I/O s; Embedded Interface Type:I2C, RoHS Compliant: Yes

MCU, 20MHZ, LQFP-44; Product Range:S08 Family S08PT Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:LQFP; No. of I/O s:37I/O s; Embedded Interface Type:I2C, RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - MC9S08PT32AVLD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08PT32AVLD
Microcontrollers MC9S08PT32AVLD
S08 S08 Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - MC9S08PT32AVLD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08PT32AVLD
Microcontrollers MC9S08PT32AVLD
S08 S08 Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08PT32AVLD
8-bit Microcontrollers - MCU MC9S08PT32AVLD
8-bit Microcontrollers - MCU 8BIT,HCS08LCore,32k Flas

8-bit Microcontrollers - MCU 8BIT,HCS08LCore,32k Flas

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08PT32AVLD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08PT32AVLD
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08PT32AVLD
IC MCU 8BIT 32KB FLASH 44LQFP

IC MCU 8BIT 32KB FLASH 44LQFP

Supplier's Site
Microcontrollers - MC9S08PT32AVLD - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S08PT32AVLD
Microcontrollers MC9S08PT32AVLD
IC MCU 8BIT 32KB FLASH 44LQFP

IC MCU 8BIT 32KB FLASH 44LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 568-14572-ND 801323-MC9S08PT32AVLD 685-MC9S08PT32AVLD 61AC0377 MC9S08PT32AVLD MC9S08PT32AVLD MC9S08PT32AVLD MC9S08PT32AVLD
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MC9S08PT32AVLD 8-bit 8BIT 32KB Embedded Microcontroller MCU Mcu, 20Mhz, Lqfp-44; Product Range Nxp Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 16x12b
RAM 4 KB 32 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM 32 KB 256 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - CP3UB37VVAWQX/NOPB - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Serial Interface CAN
View Details
4 suppliers
Microcontrollers - 2904/BQA - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C167CRL33MHAKXQLA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers