Win Source Part Number: 1164774-MC9S08PL16SC
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: S08
Core Processor: S08
Speed: 20MHz
Package: Tray
Standard Package: 96
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: LINbus, SCI, UART/USART
Peripherals: LVD, POR, PWM
Number of I/O: 14
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 1K x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935394882574,568-MC9
Base Product Number: MC9S08
S08 S08 Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 16-TSSOP
IC MCU 8BIT 16KB FLASH 16TSSOP Product overview: MC9S08PL16SCTG from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08PL16SCTG can be used for catalog matching and distributor lookup.
IC MCU 8BIT 16KB FLASH 16TSSOP
IC MCU S08PLS 8-BIT TSSOP16
S08 S08 Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 16-TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1164774-MC9S08PL16SCTG | 568-MC9S08PL16SCTG-ND | 685-MC9S08PL16SCTG | MC9S08PL16SCTG | 568-MC9S08PL16SCTG | MC9S08PL16SCTG |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | IC MCU S08PLS 8-BIT TSSOP16 | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |
| RAM | 16 KB | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB |
| ROM | 256 KB | 16 KB | 0.2560 KB | |||
| ROM Type | Flash; FLASH | Flash | EEPROM; EEPROM | Flash; FLASH |