NXP Semiconductors 8-bit 8BIT 32KB Embedded Microcontroller MCU MC9S08PA32AVLC

Description
IC MCU 8BIT 32KB FLASH 32LQFP Product overview: MC9S08PA32AVLC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08PA32AVLC can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 8BIT 32KB FLASH 32LQFP Product overview: MC9S08PA32AVLC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08PA32AVLC can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC9S08PA32AVLC is an 8-bit microcontroller from Quarktwin Technology Ltd. that operates at a bus speed of up to 20 MHz and supports a voltage range of 2.7 V to 5.5 V. It is designed to function effectively across a temperature range of -40 °C to 105 °C. The microcontroller features up to 32 KB of flash memory, 256 bytes of EEPROM, and 4096 bytes of RAM, with capabilities for program and erase operations while executing flash. This device includes a variety of power-saving modes, such as a low-power stop mode and a reduced power wait mode, which can help minimize energy consumption in applications. The MC9S08PA32AVLC is equipped with multiple peripherals, including a 16-channel, 12-bit ADC, several serial communication interfaces (SCI/UART), and a flexible timer module, making it suitable for diverse applications. The microcontroller also incorporates system protection features like a watchdog timer, low-voltage detection, and illegal opcode detection. It is available in various package options, including 32-pin LQFP, providing flexibility for integration into different designs.

Datasheet Summary
Powered by GS/AI

The MC9S08PA32AVLC is an 8-bit microcontroller from Quarktwin Technology Ltd. that operates at a bus speed of up to 20 MHz and supports a voltage range of 2.7 V to 5.5 V. It is designed to function effectively across a temperature range of -40 °C to 105 °C. The microcontroller features up to 32 KB of flash memory, 256 bytes of EEPROM, and 4096 bytes of RAM, with capabilities for program and erase operations while executing flash. This device includes a variety of power-saving modes, such as a low-power stop mode and a reduced power wait mode, which can help minimize energy consumption in applications. The MC9S08PA32AVLC is equipped with multiple peripherals, including a 16-channel, 12-bit ADC, several serial communication interfaces (SCI/UART), and a flexible timer module, making it suitable for diverse applications. The microcontroller also incorporates system protection features like a watchdog timer, low-voltage detection, and illegal opcode detection. It is available in various package options, including 32-pin LQFP, providing flexibility for integration into different designs.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-MC9S08PA32AVLC
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-MC9S08PA32AVLC
IC MCU 8BIT 32KB FLASH 32LQFP Product overview: MC9S08PA32AVLC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08PA32AVLC can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 32LQFP Product overview: MC9S08PA32AVLC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08PA32AVLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 568-14288-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-14288-ND
Microcontrollers 568-14288-ND
S08 S08 Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1006956-MC9S08PA32AVLC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1006956-MC9S08PA32AVLC
Integrated Circuits (ICs) - Embedded - Microcontrollers 1006956-MC9S08PA32AVLC
Win Source Part Number: 1006956-MC9S08PA32AV LC Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: S08 Core Processor: S08 Speed: 20MHz Package: Tray Standard Package: 1,250 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 28 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 4K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 568-14288,9353189245 57,MC9S08PA32AVLC-ND Base Product Number: MC9S08

Win Source Part Number: 1006956-MC9S08PA32AVLC
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: S08
Core Processor: S08
Speed: 20MHz
Package: Tray
Standard Package: 1,250
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 28
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 4K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Package / Case: 32-LQFP
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 568-14288,935318924557,MC9S08PA32AVLC-ND
Base Product Number: MC9S08

Buy Now Datasheet
Microcontrollers - MC9S08PA32AVLC - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S08PA32AVLC
Microcontrollers MC9S08PA32AVLC
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - MC9S08PA32AVLC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08PA32AVLC
Embedded - Microcontrollers MC9S08PA32AVLC
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08PA32AVLC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08PA32AVLC
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08PA32AVLC
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site
Microcontrollers - MC9S08PA32AVLC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08PA32AVLC
Microcontrollers MC9S08PA32AVLC
S08 S08 Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08PA32AVLC
8-bit Microcontrollers - MCU MC9S08PA32AVLC
8-bit Microcontrollers - MCU 8 BIT,HCS08L Core, 32k F

8-bit Microcontrollers - MCU 8 BIT,HCS08L Core, 32k F

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MC9S08PA32AVLC 568-14288-ND 1006956-MC9S08PA32AVLC MC9S08PA32AVLC MC9S08PA32AVLC MC9S08PA32AVLC MC9S08PA32AVLC MC9S08PA32AVLC
Product Name 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 4 KB 4 KB 32 KB 4 KB 4 KB 4 KB
ROM 0.2560 KB 32 KB 256 KB
ROM Type EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC842BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details