NXP Semiconductors Microcontrollers MC9S08MM128VLK

Description
S08 S08 Microcontroller IC 8-Bit 48MHz 128KB (128K x 8) FLASH 80-FQFP (12x12)
Request a Quote Datasheet
Description
S08 S08 Microcontroller IC 8-Bit 48MHz 128KB (128K x 8) FLASH 80-FQFP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 568-14185-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-14185-ND
Microcontrollers 568-14185-ND
S08 S08 Microcontroller IC 8-Bit 48MHz 128KB (128K x 8) FLASH 80-FQFP (12x12)

S08 S08 Microcontroller IC 8-Bit 48MHz 128KB (128K x 8) FLASH 80-FQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1078006-MC9S08MM128VLK - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1078006-MC9S08MM128VLK
Integrated Circuits (ICs) - Embedded - Microcontrollers 1078006-MC9S08MM128VLK
Win Source Part Number: 1078006-MC9S08MM128V LK Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: S08 Core Processor: S08 Speed: 48MHz Package: Tray Standard Package: 480 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, SCI, SPI, USB Peripherals: LVD, POR, PWM, WDT Number of I/O: 46 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 12K x 8 Data Converters: A/D 8x16b; D/A 1x12b Oscillator Type: Internal Package / Case: 80-LQFP Supplier Device Package: 80-FQFP (12x12) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V Alternative Parts (Cross-Reference): MC9S08JE128CLK; MC9S08JE128VLK; MC9S08JE128CLH; ECCN: 3A991A2 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 568-14185,9353142245 57,MC9S08MM128VLK-ND Base Product Number: MC9S08

Win Source Part Number: 1078006-MC9S08MM128VLK
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: S08
Core Processor: S08
Speed: 48MHz
Package: Tray
Standard Package: 480
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, SCI, SPI, USB
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 46
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 12K x 8
Data Converters: A/D 8x16b; D/A 1x12b
Oscillator Type: Internal
Package / Case: 80-LQFP
Supplier Device Package: 80-FQFP (12x12)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
Alternative Parts (Cross-Reference): MC9S08JE128CLK; MC9S08JE128VLK; MC9S08JE128CLH;
ECCN: 3A991A2
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 568-14185,935314224557,MC9S08MM128VLK-ND
Base Product Number: MC9S08

Buy Now Datasheet
 - MC9S08MM128VLK - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, HCS08 CPU, 48MHz, CMOS, PQFP80

Microcontroller, 8-Bit, FLASH, HCS08 CPU, 48MHz, CMOS, PQFP80

Supplier's Site Datasheet
 - MC9S08MM128VLK - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, HCS08 CPU, 48MHz, CMOS, PQFP80

Microcontroller, 8-Bit, FLASH, HCS08 CPU, 48MHz, CMOS, PQFP80

Supplier's Site Datasheet
8-bit 8BIT 128KB Embedded Microcontroller MCU - 685-MC9S08MM128VLK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-MC9S08MM128VLK
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-MC9S08MM128VLK
IC MCU 8BIT 128KB FLASH 80FQFP Product overview: MC9S08MM128VLK from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08MM128VLK can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 80FQFP Product overview: MC9S08MM128VLK from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08MM128VLK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC9S08MM128VLK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08MM128VLK
Microcontrollers MC9S08MM128VLK
S08 S08 Microcontroller IC 8-Bit 48MHz 128KB (128K x 8) FLASH 80-FQFP (12x12)

S08 S08 Microcontroller IC 8-Bit 48MHz 128KB (128K x 8) FLASH 80-FQFP (12x12)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08MM128VLK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08MM128VLK
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08MM128VLK
IC MCU 8BIT 128KB FLASH 80FQFP

IC MCU 8BIT 128KB FLASH 80FQFP

Supplier's Site
Embedded - Microcontrollers - MC9S08MM128VLK - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08MM128VLK
Embedded - Microcontrollers MC9S08MM128VLK
IC MCU 8BIT 128KB FLASH 80FQFP

IC MCU 8BIT 128KB FLASH 80FQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08MM128VLK
8-bit Microcontrollers - MCU MC9S08MM128VLK
8-bit Microcontrollers - MCU 8BIT 128K FLASH

8-bit Microcontrollers - MCU 8BIT 128K FLASH

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 568-14185-ND 1078006-MC9S08MM128VLK MC9S08MM128VLK 685-MC9S08MM128VLK MC9S08MM128VLK MC9S08MM128VLK MC9S08MM128VLK MC9S08MM128VLK
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 128KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits 16 Bit; Other; A/D 8x16b; D/A 1x12b
RAM 12 KB 128 KB 12 KB 12 KB 12 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAT - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; I2C, I2S, SPI
View Details
Microcontrollers - CG7722AM-ND - DigiKey
Infineon Technologies AG
View Details
3 suppliers
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details