NXP Semiconductors 8-bit 8BIT 10KB Embedded Microcontroller MCU MC9S08LL8CLF

Description
IC MCU 8BIT 10KB FLASH 48LQFP Product overview: MC9S08LL8CLF from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 10KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 10KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08LL8CLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 10KB FLASH 48LQFP Product overview: MC9S08LL8CLF from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 10KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 10KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08LL8CLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 10KB Embedded Microcontroller MCU
685-MC9S08LL8CLF
8-bit 8BIT 10KB Embedded Microcontroller MCU 685-MC9S08LL8CLF
IC MCU 8BIT 10KB FLASH 48LQFP Product overview: MC9S08LL8CLF from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 10KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 10KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08LL8CLF can be used for catalog matching and distributor lookup.

IC MCU 8BIT 10KB FLASH 48LQFP Product overview: MC9S08LL8CLF from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 10KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 10KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08LL8CLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC9S08LL8CLF - 208095-MC9S08LL8CLF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08LL8CLF
208095-MC9S08LL8CLF
Embedded - Embedded - Microcontrollers - MC9S08LL8CLF 208095-MC9S08LL8CLF
Manufacturer: NXP Win Source Part Number: 208095-MC9S08LL8CLF Packaging: Tray Core Processor: S08 Number of I/O: 31 Program Memory Size: 10KB (10K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-LQFP (7x7) Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 2K x 8

Manufacturer: NXP
Win Source Part Number: 208095-MC9S08LL8CLF
Packaging: Tray
Core Processor: S08
Number of I/O: 31
Program Memory Size: 10KB (10K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-LQFP (7x7)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8

Buy Now Datasheet
Microcontrollers - MC9S08LL8CLF-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08LL8CLF-ND
Microcontrollers MC9S08LL8CLF-ND
S08 S08 Microcontroller IC 8-Bit 20MHz 10KB (10K x 8) FLASH 48-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 20MHz 10KB (10K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08LL8CLF
8-bit Microcontrollers - MCU MC9S08LL8CLF
8-bit Microcontrollers - MCU 8BIT 8KFLASH 2KRAM

8-bit Microcontrollers - MCU 8BIT 8KFLASH 2KRAM

Buy Now Datasheet
Embedded - Microcontrollers - MC9S08LL8CLF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08LL8CLF
Embedded - Microcontrollers MC9S08LL8CLF
IC MCU 8BIT 10KB FLASH 48LQFP

IC MCU 8BIT 10KB FLASH 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08LL8CLF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08LL8CLF
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08LL8CLF
IC MCU 8BIT 10KB FLASH 48LQFP

IC MCU 8BIT 10KB FLASH 48LQFP

Supplier's Site
S08 S08 Microcontroller IC 8-Bit 20MHz 10KB (10K x 8) FLASH 48-LQFP (7x7) - 568-MC9S08LL8CLF - Utmel Electronic Limited
Hong Kong, China
S08 S08 Microcontroller IC 8-Bit 20MHz 10KB (10K x 8) FLASH 48-LQFP (7x7)
568-MC9S08LL8CLF
S08 S08 Microcontroller IC 8-Bit 20MHz 10KB (10K x 8) FLASH 48-LQFP (7x7) 568-MC9S08LL8CLF
S08 S08 Microcontroller IC 8-Bit 20MHz 10KB (10K x 8) FLASH 48-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 20MHz 10KB (10K x 8) FLASH 48-LQFP (7x7)

Supplier's Site
Microcontrollers - MC9S08LL8CLF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08LL8CLF
Microcontrollers MC9S08LL8CLF
S08 S08 Microcontroller IC 8-Bit 20MHz 10KB (10K x 8) FLASH 48-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 20MHz 10KB (10K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - MC9S08LL8CLF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08LL8CLF
Microcontrollers MC9S08LL8CLF
S08 S08 Microcontroller IC 8-Bit 20MHz 10KB (10K x 8) FLASH 48-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 20MHz 10KB (10K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - MC9S08LL8CLF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08LL8CLF
Microcontrollers MC9S08LL8CLF
* Microcontroller IC

* Microcontroller IC

Buy Now Datasheet
Microcontrollers - MC9S08LL8CLF - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S08LL8CLF
Microcontrollers MC9S08LL8CLF
IC MCU 8BIT 10KB FLASH 48LQFP

IC MCU 8BIT 10KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MC9S08LL8CLF 208095-MC9S08LL8CLF MC9S08LL8CLF-ND MC9S08LL8CLF MC9S08LL8CLF MC9S08LL8CLF 568-MC9S08LL8CLF MC9S08LL8CLF MC9S08LL8CLF MC9S08LL8CLF
Product Name 8-bit 8BIT 10KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC9S08LL8CLF Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers S08 S08 Microcontroller IC 8-Bit 20MHz 10KB (10K x 8) FLASH 48-LQFP (7x7) Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 16 MHz 20 MHz 20 MHz
RAM 2 KB 10 KB 2 KB 2 KB 2 KB 2 KB 2 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 3 volts 1.8 to 3.6 volts
Serial Interface I2C/SCI/SPI SPI; SCI
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAT - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; I2C, I2S, SPI
View Details
Microcontrollers - C164CILM3VCABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
Embedded - Microcontrollers - ADUC848BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details