NXP Semiconductors Microcontrollers MC9S08LL16CLH

Description
S08 S08 Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet
Description
S08 S08 Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC9S08LL16CLH-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08LL16CLH-ND
Microcontrollers MC9S08LL16CLH-ND
S08 S08 Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
 - MC9S08LL16CLH - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 20MHz, CMOS, PQFP64

Microcontroller, 8-Bit, FLASH, 20MHz, CMOS, PQFP64

Supplier's Site Datasheet
 - MC9S08LL16CLH - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 20MHz, CMOS, PQFP64

Microcontroller, 8-Bit, FLASH, 20MHz, CMOS, PQFP64

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC9S08LL16CLH - 089517-MC9S08LL16CLH - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08LL16CLH
089517-MC9S08LL16CLH
Embedded - Embedded - Microcontrollers - MC9S08LL16CLH 089517-MC9S08LL16CLH
Manufacturer: NXP Win Source Part Number: 089517-MC9S08LL16CLH Packaging: Tray Core Processor: S08 Number of I/O: 38 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Family Name: MC9S08LL16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): STM8S208RBT3C; STM8S208RBT3TR; STM8S208RBT3BTR; Introduction Date: September 12, 2008 ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 089517-MC9S08LL16CLH
Packaging: Tray
Core Processor: S08
Number of I/O: 38
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Family Name: MC9S08LL16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): STM8S208RBT3C; STM8S208RBT3TR; STM8S208RBT3BTR;
Introduction Date: September 12, 2008
ECCN: 3A991.a.2
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-MC9S08LL16CLH
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-MC9S08LL16CLH
IC MCU 8BIT 16KB FLASH 64LQFP Product overview: MC9S08LL16CLH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08LL16CLH can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 64LQFP Product overview: MC9S08LL16CLH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08LL16CLH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MC9S08LL16CLH - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08LL16CLH
Embedded - Microcontrollers MC9S08LL16CLH
IC MCU 8BIT 16KB FLASH 64LQFP

IC MCU 8BIT 16KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08LL16CLH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08LL16CLH
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08LL16CLH
IC MCU 8BIT 16KB FLASH 64LQFP

IC MCU 8BIT 16KB FLASH 64LQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08LL16CLH
8-bit Microcontrollers - MCU MC9S08LL16CLH
8-bit Microcontrollers - MCU 8BIT 16KFLASH 2KRAM

8-bit Microcontrollers - MCU 8BIT 16KFLASH 2KRAM

Buy Now Datasheet
S08 S08 Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 64-LQFP (10x10) - 568-MC9S08LL16CLH - Utmel Electronic Limited
Hong Kong, China
S08 S08 Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)
568-MC9S08LL16CLH
S08 S08 Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 64-LQFP (10x10) 568-MC9S08LL16CLH
S08 S08 Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)

Supplier's Site
Microcontrollers - MC9S08LL16CLH - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S08LL16CLH
Microcontrollers MC9S08LL16CLH
IC MCU 8BIT 16KB FLASH 64LQFP

IC MCU 8BIT 16KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - MC9S08LL16CLH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08LL16CLH
Microcontrollers MC9S08LL16CLH
S08 S08 Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9S08LL16CLH-ND MC9S08LL16CLH 089517-MC9S08LL16CLH 685-MC9S08LL16CLH MC9S08LL16CLH MC9S08LL16CLH MC9S08LL16CLH 568-MC9S08LL16CLH MC9S08LL16CLH MC9S08LL16CLH
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MC9S08LL16CLH 8-bit 8BIT 16KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU S08 S08 Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 64-LQFP (10x10) Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 8x12b
RAM 2 KB 16 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 8611200160 - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Embedded - Microcontrollers - ADUCM330WDCPZ - 911053-ADUCM330WDCPZ - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 16.38 MHz
RAM 96 KB
View Details
2 suppliers
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details