NXP Semiconductors 8-bit 8BIT 8KB Embedded Microcontroller MCU MC9S08JS8CWJ

Description
IC MCU 8BIT 8KB FLASH 20SOIC Product overview: MC9S08JS8CWJ from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08JS8CWJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 8KB FLASH 20SOIC Product overview: MC9S08JS8CWJ from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08JS8CWJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-MC9S08JS8CWJ
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-MC9S08JS8CWJ
IC MCU 8BIT 8KB FLASH 20SOIC Product overview: MC9S08JS8CWJ from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08JS8CWJ can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 20SOIC Product overview: MC9S08JS8CWJ from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08JS8CWJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1228445-MC9S08JS8CWJ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1228445-MC9S08JS8CWJ
Integrated Circuits (ICs) - Embedded - Microcontrollers 1228445-MC9S08JS8CWJ
Win Source Part Number: 1228445-MC9S08JS8CWJ Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: S08 Core Processor: S08 Speed: 48MHz Package: Tube Standard Package: 38 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: LINbus, SCI, SPI, USB Peripherals: LVD, POR, PWM Number of I/O: 14 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Oscillator Type: Internal Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935309866574 Base Product Number: MC9S08

Win Source Part Number: 1228445-MC9S08JS8CWJ
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: S08
Core Processor: S08
Speed: 48MHz
Package: Tube
Standard Package: 38
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: LINbus, SCI, SPI, USB
Peripherals: LVD, POR, PWM
Number of I/O: 14
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Oscillator Type: Internal
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935309866574
Base Product Number: MC9S08

Buy Now Datasheet
Microcontrollers - MC9S08JS8CWJ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08JS8CWJ-ND
Microcontrollers MC9S08JS8CWJ-ND
S08 S08 Microcontroller IC 8-Bit 48MHz 8KB (8K x 8) FLASH 20-SOIC

S08 S08 Microcontroller IC 8-Bit 48MHz 8KB (8K x 8) FLASH 20-SOIC

Buy Now Datasheet
 - MC9S08JS8CWJ - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, HCS08 CPU, 48MHz, CMOS, PDSO20

Microcontroller, 8-Bit, FLASH, HCS08 CPU, 48MHz, CMOS, PDSO20

Supplier's Site Datasheet
Microcontrollers - MC9S08JS8CWJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08JS8CWJ
Microcontrollers MC9S08JS8CWJ
S08 S08 Microcontroller IC 8-Bit 48MHz 8KB (8K x 8) FLASH 20-SOIC

S08 S08 Microcontroller IC 8-Bit 48MHz 8KB (8K x 8) FLASH 20-SOIC

Buy Now Datasheet
Microcontrollers - MC9S08JS8CWJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08JS8CWJ
Microcontrollers MC9S08JS8CWJ
S08 S08 Microcontroller IC 8-Bit 48MHz 8KB (8K x 8) FLASH 20-SOIC

S08 S08 Microcontroller IC 8-Bit 48MHz 8KB (8K x 8) FLASH 20-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08JS8CWJ
8-bit Microcontrollers - MCU MC9S08JS8CWJ
8-bit Microcontrollers - MCU 8 BIT,8K FLASH USB 2.0

8-bit Microcontrollers - MCU 8 BIT,8K FLASH USB 2.0

Buy Now Datasheet
Embedded - Microcontrollers - MC9S08JS8CWJ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08JS8CWJ
Embedded - Microcontrollers MC9S08JS8CWJ
IC MCU 8BIT 8KB FLASH 20SOIC

IC MCU 8BIT 8KB FLASH 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08JS8CWJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08JS8CWJ
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08JS8CWJ
IC MCU 8BIT 8KB FLASH 20SOIC

IC MCU 8BIT 8KB FLASH 20SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MC9S08JS8CWJ 1228445-MC9S08JS8CWJ MC9S08JS8CWJ-ND MC9S08JS8CWJ MC9S08JS8CWJ MC9S08JS8CWJ MC9S08JS8CWJ MC9S08JS8CWJ
Product Name 8-bit 8BIT 8KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 0.5120 KB 8 KB 0.5120 KB 0.5120 KB 512 KB
ROM 4 KB 8 KB
ROM Type Boot ROM Flash; FLASH Flash Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6137IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7036CCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details