NXP Semiconductors Newest Parts - MC9S08JS16CWJ MC9S08JS16CWJ

Description
Microcontroller, 8-Bit, HC08/S08 CPU, FLASH, HCS08 CPU, 48MHz, CMOS, PDSO20
Request a Quote Datasheet
Description
Microcontroller, 8-Bit, HC08/S08 CPU, FLASH, HCS08 CPU, 48MHz, CMOS, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC9S08JS16CWJ - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, HC08/S08 CPU, FLASH, HCS08 CPU, 48MHz, CMOS, PDSO20

Microcontroller, 8-Bit, HC08/S08 CPU, FLASH, HCS08 CPU, 48MHz, CMOS, PDSO20

Supplier's Site Datasheet
Newest Parts - MC9S08JS16CWJ - 1220469-MC9S08JS16CWJ - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MC9S08JS16CWJ
1220469-MC9S08JS16CWJ
Newest Parts - MC9S08JS16CWJ 1220469-MC9S08JS16CWJ
Manufacturer: NXP Win Source Part Number: 1220469-MC9S08JS16CW J Packaging: Tube Mounting Style: SMD Core Processor: S08 Speed: 48MHz Connectivity: LINbus, SCI, SPI, USB Peripherals: LVD, POR, PWM Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Family Part Number: MC9S08JS16 Manufacturer Pack Quantity: 38 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 14 Date RAM Size: 512 x 8

Manufacturer: NXP
Win Source Part Number: 1220469-MC9S08JS16CWJ
Packaging: Tube
Mounting Style: SMD
Core Processor: S08
Speed: 48MHz
Connectivity: LINbus, SCI, SPI, USB
Peripherals: LVD, POR, PWM
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Family Part Number: MC9S08JS16
Manufacturer Pack Quantity: 38
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 14
Date RAM Size: 512 x 8

Buy Now
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-MC9S08JS16CWJ
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-MC9S08JS16CWJ
IC MCU 8BIT 16KB FLASH 20SOIC Product overview: MC9S08JS16CWJ from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08JS16CWJ can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 20SOIC Product overview: MC9S08JS16CWJ from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08JS16CWJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC9S08JS16CWJ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08JS16CWJ-ND
Microcontrollers MC9S08JS16CWJ-ND
S08 S08 Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) FLASH 20-SOIC

S08 S08 Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) FLASH 20-SOIC

Buy Now Datasheet
Microcontrollers - MC9S08JS16CWJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08JS16CWJ
Microcontrollers MC9S08JS16CWJ
S08 S08 Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) FLASH 20-SOIC

S08 S08 Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) FLASH 20-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - MC9S08JS16CWJ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08JS16CWJ
Embedded - Microcontrollers MC9S08JS16CWJ
IC MCU 8BIT 16KB FLASH 20SOIC

IC MCU 8BIT 16KB FLASH 20SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08JS16CWJ
8-bit Microcontrollers - MCU MC9S08JS16CWJ
8-bit Microcontrollers - MCU 8 BIT,16K FLASH USB 2.0

8-bit Microcontrollers - MCU 8 BIT,16K FLASH USB 2.0

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08JS16CWJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08JS16CWJ
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08JS16CWJ
IC MCU 8BIT 16KB FLASH 20SOIC

IC MCU 8BIT 16KB FLASH 20SOIC

Supplier's Site
Microcontrollers - MC9S08JS16CWJ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S08JS16CWJ
Microcontrollers MC9S08JS16CWJ
IC MCU 8BIT 16KB FLASH 20SOIC

IC MCU 8BIT 16KB FLASH 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9S08JS16CWJ 1220469-MC9S08JS16CWJ 685-MC9S08JS16CWJ MC9S08JS16CWJ-ND MC9S08JS16CWJ MC9S08JS16CWJ MC9S08JS16CWJ MC9S08JS16CWJ MC9S08JS16CWJ
Product Name Newest Parts - MC9S08JS16CWJ 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Life Cycle Stage EOL/LTB Active Active
ROM Type Flash Flash; FLASH Boot ROM Flash Flash; FLASH Flash; FLASH
Package Type Other; SO20 SOIC Other; Tube SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) Other; 20-SOIC (0.295\", 7.50mm Width) SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT23Y98AWMX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Embedded - Microcontrollers - ACE1502EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details