NXP Semiconductors 8-bit 8BIT 16KB Embedded Microcontroller MCU MC9S08JM16CLD

Description
IC MCU 8BIT 16KB FLASH 44LQFP Product overview: MC9S08JM16CLD from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08JM16CLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 16KB FLASH 44LQFP Product overview: MC9S08JM16CLD from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08JM16CLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-MC9S08JM16CLD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-MC9S08JM16CLD
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-MC9S08JM16CLD
IC MCU 8BIT 16KB FLASH 44LQFP Product overview: MC9S08JM16CLD from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08JM16CLD can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 44LQFP Product overview: MC9S08JM16CLD from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08JM16CLD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC9S08JM16CLD - 926426-MC9S08JM16CLD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08JM16CLD
926426-MC9S08JM16CLD
Embedded - Embedded - Microcontrollers - MC9S08JM16CLD 926426-MC9S08JM16CLD
Manufacturer: NXP Win Source Part Number: 926426-MC9S08JM16CLD Series: S08 Operating Temperature Range: -40°C ~ 85°C (TA) Features: S08 series Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) FLASH 44-LQFP (10x10) Core Processor: S08 Speed: 48MHz Package: Tray Package: 44-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SCI, SPI, USB Peripherals: LVD, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Oscillator Type: External Supply Voltage: 2.7V ~ 5.5V Family Name: MC9S08 Categories: Integrated Circuits (ICs) Case / Package: 44-LQFP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 935313909557, MC9S08JM16CLD-ND, 2832-MC9S08JM16CLD

Manufacturer: NXP
Win Source Part Number: 926426-MC9S08JM16CLD
Series: S08
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: S08 series Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) FLASH 44-LQFP (10x10)
Core Processor: S08
Speed: 48MHz
Package: Tray
Package: 44-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SCI, SPI, USB
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Oscillator Type: External
Supply Voltage: 2.7V ~ 5.5V
Family Name: MC9S08
Categories: Integrated Circuits (ICs)
Case / Package: 44-LQFP (10x10)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 935313909557, MC9S08JM16CLD-ND, 2832-MC9S08JM16CLD

Buy Now Datasheet
 - MC9S08JM16CLD - Rochester Electronics
Newburyport, MA, United States
MC9S08JM16 - 8-bit MCU, S08 core, 16KB Flash, 48MHz, QFP 44

MC9S08JM16 - 8-bit MCU, S08 core, 16KB Flash, 48MHz, QFP 44

Supplier's Site Datasheet
Microcontrollers - MC9S08JM16CLD-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08JM16CLD-ND
Microcontrollers MC9S08JM16CLD-ND
S08 S08 Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) FLASH 44-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08JM16CLD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08JM16CLD
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08JM16CLD
IC MCU 8BIT 16KB FLASH 44LQFP

IC MCU 8BIT 16KB FLASH 44LQFP

Supplier's Site
Microcontroller Mcu, 8 Bit, S08, 48Mhz, Lqfp-44; Product Range Nxp - 89M1983 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, S08, 48Mhz, Lqfp-44; Product Range Nxp
89M1983
Microcontroller Mcu, 8 Bit, S08, 48Mhz, Lqfp-44; Product Range Nxp 89M1983
MICROCONTROLLER MCU, 8 BIT, S08, 48MHZ, LQFP-44; Product Range:S08 Family S08JM Series Microcontrollers; Architecture:S08; MCU Core Size:8bit; Program Memory Size:16KB; RAM Memory Size:1KB; CPU Speed:48MHz; No. of I/O s:33I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, S08, 48MHZ, LQFP-44; Product Range:S08 Family S08JM Series Microcontrollers; Architecture:S08; MCU Core Size:8bit; Program Memory Size:16KB; RAM Memory Size:1KB; CPU Speed:48MHz; No. of I/O s:33I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - MC9S08JM16CLD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08JM16CLD
Microcontrollers MC9S08JM16CLD
S08 S08 Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) FLASH 44-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - MC9S08JM16CLD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08JM16CLD
Microcontrollers MC9S08JM16CLD
HCS08 - Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) FLASH 44-LQFP (10x10)

HCS08 - Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) FLASH 44-LQFP (10x10)

Buy Now
Microcontrollers - MC9S08JM16CLD - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S08JM16CLD
Microcontrollers MC9S08JM16CLD
S08JM 8-BIT MCU, S08 CORE, 16KB

S08JM 8-BIT MCU, S08 CORE, 16KB

Supplier's Site
Embedded - Microcontrollers - MC9S08JM16CLD - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08JM16CLD
Embedded - Microcontrollers MC9S08JM16CLD
IC MCU 8BIT 16KB FLASH 44LQFP

IC MCU 8BIT 16KB FLASH 44LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08JM16CLD
8-bit Microcontrollers - MCU MC9S08JM16CLD
8-bit Microcontrollers - MCU 8BIT 16K FLASH.1024 RAM

8-bit Microcontrollers - MCU 8BIT 16K FLASH.1024 RAM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MC9S08JM16CLD 926426-MC9S08JM16CLD MC9S08JM16CLD MC9S08JM16CLD-ND MC9S08JM16CLD 89M1983 MC9S08JM16CLD MC9S08JM16CLD MC9S08JM16CLD MC9S08JM16CLD MC9S08JM16CLD
Product Name 8-bit 8BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC9S08JM16CLD Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, S08, 48Mhz, Lqfp-44; Product Range Nxp Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 1 KB 16 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts 2.7 to 5.5 volts
Serial Interface I2C/SCI/SPI/USB SPI; SCI; USB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - 2910A/BZC - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Automotive VQFN Embedded Microcontroller MCU - 879-CC2541F256TRHATQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded Microcontroller MCU - 685-A2C00040421 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers