Microcontroller, 16-Bit, FLASH, 40MHz, CMOS
Microcontroller, 16-Bit, FLASH, 40MHz, CMOS
S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 32-HVQFN (5x5)
8-bit Microcontrollers - MCU 8 BIT 8K FLASH 1K RAM
IC, 8BIT MCU, HCS08, 40MHZ, QFN-32; Product Range:S08 Microcontrollers; CPU Speed:40MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:QFN; No. of I/O s:24I/O s; Supply Voltage Min:1.8V RoHS Compliant: Yes
IC MCU 8BIT 8KB FLASH 32QFN
S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 32-HVQFN (5x5)
S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 32-HVQFN (5x5)
IC MCU 8BIT 8KB FLASH 32QFN
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC9S08GT8AMFCE | MC9S08GT8AMFCE-ND | MC9S08GT8AMFCE | 01M5873 | MC9S08GT8AMFCE | MC9S08GT8AMFCE | MC9S08GT8AMFCE |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Ic, 8Bit Mcu, Hcs08, 40Mhz, Qfn-32; Product Range Nxp | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | Active | ||||
| ROM Type | Flash | Flash | Flash; FLASH | ||||
| Package Type | Other; HVQFN32 | Other; 32-VFQFN Exposed Pad | Other; QFN | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | ||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz |