S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 32-HVQFN (5x5)
Manufacturer: NXP
Win Source Part Number: 1074308-MC9S08GT8ACF
Packaging: Tray
Core Processor: S08
Number of I/O: 24
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-QFN Exposed Pad (5x5)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Microcontroller, 8-Bit, HC08/S08 CPU, FLASH, 40MHz, CMOS
Microcontroller, 8-Bit, HC08/S08 CPU, FLASH, 40MHz, CMOS
IC MCU 8BIT 8KB FLASH 32QFN Product overview: MC9S08GT8ACFCE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08GT8ACFCE can be used for catalog matching and distributor lookup.
S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 32-HVQFN (5x5)
S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 32-HVQFN (5x5)
8-bit Microcontrollers - MCU 8 BIT 8K FLASH 1K RAM
8-bit Microcontrollers - MCU 8 BIT 8K FLASH 1K RAM
MICROCONTROLLER MCU, 8 BIT, S08, 40MHZ, QFN-32; Product Range:S08 Microcontrollers; CPU Speed:40MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:QFN; No. of I/O s:24I/O s; Supply Voltage Min:1.8V RoHS Compliant: Yes
IC MCU 8BIT 8KB FLASH 32QFN
IC MCU 8BIT 8KB FLASH 32QFN
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC9S08GT8ACFCE-ND | 1074308-MC9S08GT8ACFCE | MC9S08GT8ACFCE | 685-MC9S08GT8ACFCE | MC9S08GT8ACFCE | MC9S08GT8ACFCE | 568-MC9S08GT8ACFCE | 01M5870 | MC9S08GT8ACFCE | MC9S08GT8ACFCE |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - MC9S08GT8ACFCE | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | 8-bit Microcontrollers - MCU 8 BIT 8K FLASH 1K RAM | Microcontroller Mcu, 8 Bit, S08, 40Mhz, Qfn-32; Product Range Nxp | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 16 Bit | 8 Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |||
| Bits | Other; A/D 4x10b | |||||||||
| RAM | 1 KB | 8 KB | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | |||
| ROM | 8 KB |