NXP Semiconductors Microcontrollers MC9S08GT8ACFBE

Description
S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 44-QFP (10x10)
Request a Quote
Description
S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 44-QFP (10x10)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC9S08GT8ACFBE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08GT8ACFBE-ND
Microcontrollers MC9S08GT8ACFBE-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 44-QFP (10x10)

S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 44-QFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC9S08GT8ACFBE - 041524-MC9S08GT8ACFBE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08GT8ACFBE
041524-MC9S08GT8ACFBE
Embedded - Embedded - Microcontrollers - MC9S08GT8ACFBE 041524-MC9S08GT8ACFBE
Manufacturer: NXP Win Source Part Number: 041524-MC9S08GT8ACFB E Packaging: Reel - TR Core Processor: S08 Number of I/O: 36 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-QFP (10x10) Speed(Frequency): 40MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 041524-MC9S08GT8ACFBE
Packaging: Reel - TR
Core Processor: S08
Number of I/O: 36
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-QFP (10x10)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-MC9S08GT8ACFBE
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-MC9S08GT8ACFBE
IC MCU 8BIT 8KB FLASH 44QFP Product overview: MC9S08GT8ACFBE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08GT8ACFBE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 44QFP Product overview: MC9S08GT8ACFBE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08GT8ACFBE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MC9S08GT8ACFBE - Rochester Electronics
Newburyport, MA, United States
S08GT 8-bit MCU, S08 core, 8KB Flash, 40MHz, QFP 44

S08GT 8-bit MCU, S08 core, 8KB Flash, 40MHz, QFP 44

Supplier's Site Datasheet
Microcontrollers - MC9S08GT8ACFBE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08GT8ACFBE
Microcontrollers MC9S08GT8ACFBE
S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 44-QFP (10x10)

S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 44-QFP (10x10)

Buy Now Datasheet
Microcontrollers - MC9S08GT8ACFBE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08GT8ACFBE
Microcontrollers MC9S08GT8ACFBE
S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 44-QFP (10x10)

S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 44-QFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08GT8ACFBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08GT8ACFBE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08GT8ACFBE
IC MCU 8BIT 8KB FLASH 44QFP

IC MCU 8BIT 8KB FLASH 44QFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08GT8ACFBE
8-bit Microcontrollers - MCU MC9S08GT8ACFBE
8-bit Microcontrollers - MCU 8 BIT 8K FLASH 1K RAM

8-bit Microcontrollers - MCU 8 BIT 8K FLASH 1K RAM

Buy Now Datasheet
Embedded - Microcontrollers - MC9S08GT8ACFBE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08GT8ACFBE
Embedded - Microcontrollers MC9S08GT8ACFBE
IC MCU 8BIT 8KB FLASH 44QFP

IC MCU 8BIT 8KB FLASH 44QFP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, S08, 40Mhz, Qfp-44; Product Range Nxp - 01M5869 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, S08, 40Mhz, Qfp-44; Product Range Nxp
01M5869
Microcontroller Mcu, 8 Bit, S08, 40Mhz, Qfp-44; Product Range Nxp 01M5869
MICROCONTROLLER MCU, 8 BIT, S08, 40MHZ, QFP-44; Product Range:S08 Microcontrollers; CPU Speed:40MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:44Pins; MCU Case Style:QFP; No. of I/O s:36I/O s; Supply Voltage Min:1.8V RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, S08, 40MHZ, QFP-44; Product Range:S08 Microcontrollers; CPU Speed:40MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:44Pins; MCU Case Style:QFP; No. of I/O s:36I/O s; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - MC9S08GT8ACFBE - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S08GT8ACFBE
Microcontrollers MC9S08GT8ACFBE
IC MCU 8BIT 8KB FLASH 44QFP

IC MCU 8BIT 8KB FLASH 44QFP

Supplier's Site Datasheet
S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 44-QFP (10x10) - 568-MC9S08GT8ACFBE - Utmel Electronic Limited
Hong Kong, China
S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 44-QFP (10x10)
568-MC9S08GT8ACFBE
S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 44-QFP (10x10) 568-MC9S08GT8ACFBE
S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 44-QFP (10x10)

S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 44-QFP (10x10)

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9S08GT8ACFBE-ND 041524-MC9S08GT8ACFBE 685-MC9S08GT8ACFBE MC9S08GT8ACFBE MC9S08GT8ACFBE MC9S08GT8ACFBE MC9S08GT8ACFBE MC9S08GT8ACFBE 01M5869 MC9S08GT8ACFBE 568-MC9S08GT8ACFBE
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MC9S08GT8ACFBE 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, S08, 40Mhz, Qfp-44; Product Range Nxp Microcontrollers S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 44-QFP (10x10)
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 16 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 8x10b
RAM 1 KB 8 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - DP8420AVX-25 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Supply Voltage 4.5 to 5.5 volts
Package Type Other; 68-LCC (J-Lead)
View Details
 - 40060873 - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Microcontrollers - ACE1001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details