IC MCU 8BIT 60KB FLASH 44QFP Product overview: MC9S08GT60CFBE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08GT60CFBE can be used for catalog matching and distributor lookup.
S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 44-QFP (10x10)
IC MCU 8BIT 60KB FLASH 44QFP
S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 44-QFP (10x10)
IC MCU 8BIT 60KB FLASH 44QFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MC9S08GT60CFBE | MC9S08GT60CFBE-ND | MC9S08GT60CFBE | MC9S08GT60CFBE | MC9S08GT60CFBE |
| Product Name | 8-bit 8BIT 60KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | |
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | ||
| Package Type | Other; Tray | QFP; Other; 44-QFP | Other; 44-QFP | QFP; Other; 44-QFP | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |