S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 42-PDIP
Microcontroller, 8-Bit, HC08/S08 CPU, FLASH, 20MHz, HCMOS, PDIP42
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 42-PDIP
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 42-PDIP
IC MCU 8BIT 32KB FLASH 42DIP
IC MCU 8BIT 32KB FLASH 42DIP
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC9S08GT32CB-ND | MC9S08GT32CB | MC9S08GT32CB | MC9S08GT32CB | MC9S08GT32CB | MC9S08GT32CB |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 8x10b | |||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 32 KB |